Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Power Integrations TOP252MN
TOP252MN
Obsolete
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SW FLYBACK 10CSDIP
Manufacturer:
Power Integrations
Datasheet:
TOP252MN Datasheet
History Price: Obsolete
In Stock: 37360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TOP252MN Specification
Specification
Part No
TOP252MN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-HX
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
78%
Frequency - Switching
66kHz
Power (Watts)
15 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
10-SDIP (0.300", 7.62mm), 9 Leads
Supplier Device Package
SDIP-10C
Mounting Type
Through Hole
TOP252MN PDF Datasheet
TOP252MN Datasheet
Click and Download: TOP252MN Datasheet
TOP252MN Related Parts
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP252MN Compare Parts
TOP252MN vs TOP271KG-TL
TOP252MN vs TOP271KG
TOP252MN vs TOP271EG
TOP252MN vs TOP270VG
TOP252MN vs TOP270KG-TL
TOP252MN vs TOP270EG
TOP252MN vs TOP269VG
TOP252MN vs TOP269KG-TL
TOP252MN vs TOP269KG
TOP252MN vs TOP269EG
TOP252MN vs TOP268VG
TOP252MN vs TOP268KG-TL
TOP252MN vs TOP268KG
TOP252MN vs TOP268EG
TOP252MN vs TOP267VGAU
TOP252MN vs TOP267VG
TOP252MN vs TOP267KG-TL
TOP252MN vs TOP267KG
TOP252MN vs TOP267EG
TOP252MN vs TOP266VG
TOP252MN vs TOP266KG-TL
TOP252MN vs TOP266KG
TOP252MN vs TOP266EG
TOP252MN vs TOP265VG
TOP252MN vs TOP265KG-TL
TOP252MN vs TOP265KG
TOP252MN vs TOP265EG
TOP252MN vs TOP264VG
TOP252MN vs TOP264KG-TL
TOP252MN vs TOP264KG
TOP252MN vs TOP264EG
TOP252MN vs TOP262LN
TOP252MN vs TOP262EN
TOP252MN vs TOP261LN
TOP252MN vs TOP261EN
TOP252MN vs TOP261EG
TOP252MN vs TOP260LN
TOP252MN vs TOP260EN
TOP252MN vs TOP260EG
TOP252MN vs TOP259LN
Customer Reviews
4.95 out of 5.00 stars from 158 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.