☰
TOP250YN
TOP250YN
Not For New Designs
Description:  IC OFFLINE SW FLYBACK TO220-7C
Manufacturer:  Power Integrations
Datasheet:   TOP250YN Datasheet
History Price: $4.38000
In Stock: 8080
TOP250YN Specification
Specification
Part No
TOP250YN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-GX
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
66.8%
Frequency - Switching
66kHz ~ 132kHz
Power (Watts)
290 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
TO-220-7 Formed Leads, 6 Leads
Supplier Device Package
TO-220-7C
Mounting Type
Through Hole
TOP250YN PDF Datasheet
TOP250YN Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP250YN Description
The Power Integrations TOP250YN is a highly integrated power supply IC designed for use in off-line switch-mode power supplies (SMPS). This device is particularly well-suited for applications requiring high efficiency, compact size, and low standby power consumption. The TOP250YN is part of the TOPSwitch family, which is known for its ease of use and robust performance in various power supply applications.

## Key Features

1. Integrated High-Voltage Power MOSFET: The TOP250YN includes a high-voltage power MOSFET, which simplifies the design and reduces the number of external components required. This integration helps to minimize the overall size of the power supply.

2. Wide Input Voltage Range: The device can operate over a wide input voltage range, typically from 85V to 265V AC, making it suitable for global applications and various input conditions.

3. High Efficiency: The TOP250YN is designed to achieve high efficiency, often exceeding 85% under typical operating conditions. This efficiency is crucial for reducing energy consumption and heat generation.

4. Low Standby Power Consumption: The IC features a low standby power consumption mode, which is essential for meeting energy efficiency regulations and reducing overall power usage in applications that may not be continuously active.

5. Built-in Protection Features: The TOP250YN includes several built-in protection features, such as overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown. These features enhance the reliability and safety of the power supply.

6. Frequency Jittering: The device incorporates frequency jittering to reduce electromagnetic interference (EMI), which is particularly important in sensitive electronic applications.

7. Simple Control Scheme: The TOP250YN uses a simple control scheme that allows for easy implementation in various designs, making it suitable for both novice and experienced designers.

## Specifications

- Part Number: TOP250YN
- Type: Off-line Switch-Mode Power Supply IC
- Input Voltage Range: 85V to 265V AC
- Output Power: Up to 25W (depending on the application and design)
- Switching Frequency: Typically 100 kHz
- Efficiency: Greater than 85% (varies with load conditions)
- Standby Power Consumption: Less than 30 mW (at 230V AC)
- Operating Temperature Range: -40°C to +125°C
- Package Type: DIP-8 or surface-mount options
- Protection Features: Overvoltage protection, overcurrent protection, thermal shutdown
- Applications: Power adapters, LED drivers, consumer electronics, industrial power supplies, and other low-power applications.

## Applications

The TOP250YN is suitable for a wide range of applications, including:

- Power Adapters: Ideal for use in external power adapters for consumer electronics, providing efficient and compact power conversion.
- LED Drivers: Can be used in LED lighting applications, ensuring stable and efficient power delivery to LED modules.
- Home Appliances: Suitable for powering various home appliances that require efficient and reliable power supplies.
- Industrial Equipment: Can be implemented in industrial power supplies for control systems and automation equipment.

## Conclusion

The Power Integrations TOP250YN is a versatile and efficient power supply IC that meets the demands of modern electronic applications. With its integrated high-voltage MOSFET, wide input voltage range, and built-in protection features, it simplifies the design process while ensuring reliable performance. Its high efficiency and low standby power consumption make it an excellent choice for energy-conscious designs, making it suitable for a variety of applications in consumer electronics, industrial equipment, and more. The TOP250YN stands out as a reliable solution for designers looking to create compact and efficient power supply systems.
TOP250YN Compare Parts
  • TOP250YN vs TOP271KG-TL
  • TOP250YN vs TOP271KG
  • TOP250YN vs TOP271EG
  • TOP250YN vs TOP270VG
  • TOP250YN vs TOP270KG-TL
  • TOP250YN vs TOP270EG
  • TOP250YN vs TOP269VG
  • TOP250YN vs TOP269KG-TL
  • TOP250YN vs TOP269KG
  • TOP250YN vs TOP269EG
  • TOP250YN vs TOP268VG
  • TOP250YN vs TOP268KG-TL
  • TOP250YN vs TOP268KG
  • TOP250YN vs TOP268EG
  • TOP250YN vs TOP267VGAU
  • TOP250YN vs TOP267VG
  • TOP250YN vs TOP267KG-TL
  • TOP250YN vs TOP267KG
  • TOP250YN vs TOP267EG
  • TOP250YN vs TOP266VG
  • TOP250YN vs TOP266KG-TL
  • TOP250YN vs TOP266KG
  • TOP250YN vs TOP266EG
  • TOP250YN vs TOP265VG
  • TOP250YN vs TOP265KG-TL
  • TOP250YN vs TOP265KG
  • TOP250YN vs TOP265EG
  • TOP250YN vs TOP264VG
  • TOP250YN vs TOP264KG-TL
  • TOP250YN vs TOP264KG
  • TOP250YN vs TOP264EG
  • TOP250YN vs TOP262LN
  • TOP250YN vs TOP262EN
  • TOP250YN vs TOP261LN
  • TOP250YN vs TOP261EN
  • TOP250YN vs TOP261EG
  • TOP250YN vs TOP260LN
  • TOP250YN vs TOP260EN
  • TOP250YN vs TOP260EG
  • TOP250YN vs TOP259LN
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.