Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Power Integrations TOP249FN
TOP249FN
Obsolete
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SW FLYBACK TO262-7C
Manufacturer:
Power Integrations
Datasheet:
TOP249FN Datasheet
History Price: Obsolete
In Stock: 19040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TOP249FN Specification
Specification
Part No
TOP249FN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-GX
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
66.8%
Frequency - Switching
66kHz ~ 132kHz
Power (Watts)
250 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
TO-262-7 (Formed Leads), 6 Leads
Supplier Device Package
TO-262-7C
Mounting Type
Through Hole
TOP249FN PDF Datasheet
TOP249FN Datasheet
Click and Download: TOP249FN Datasheet
TOP249FN Related Parts
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP249FN Compare Parts
TOP249FN vs TOP271KG-TL
TOP249FN vs TOP271KG
TOP249FN vs TOP271EG
TOP249FN vs TOP270VG
TOP249FN vs TOP270KG-TL
TOP249FN vs TOP270EG
TOP249FN vs TOP269VG
TOP249FN vs TOP269KG-TL
TOP249FN vs TOP269KG
TOP249FN vs TOP269EG
TOP249FN vs TOP268VG
TOP249FN vs TOP268KG-TL
TOP249FN vs TOP268KG
TOP249FN vs TOP268EG
TOP249FN vs TOP267VGAU
TOP249FN vs TOP267VG
TOP249FN vs TOP267KG-TL
TOP249FN vs TOP267KG
TOP249FN vs TOP267EG
TOP249FN vs TOP266VG
TOP249FN vs TOP266KG-TL
TOP249FN vs TOP266KG
TOP249FN vs TOP266EG
TOP249FN vs TOP265VG
TOP249FN vs TOP265KG-TL
TOP249FN vs TOP265KG
TOP249FN vs TOP265EG
TOP249FN vs TOP264VG
TOP249FN vs TOP264KG-TL
TOP249FN vs TOP264KG
TOP249FN vs TOP264EG
TOP249FN vs TOP262LN
TOP249FN vs TOP262EN
TOP249FN vs TOP261LN
TOP249FN vs TOP261EN
TOP249FN vs TOP261EG
TOP249FN vs TOP260LN
TOP249FN vs TOP260EN
TOP249FN vs TOP260EG
TOP249FN vs TOP259LN
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.