☰
TOP247F
TOP247F
Obsolete
Description:  IC OFFLINE SW FLYBACK TO262-7C
Manufacturer:  Power Integrations
Datasheet:   TOP247F Datasheet
History Price: Obsolete
In Stock: 26920
TOP247F Specification
Specification
Part No
TOP247F
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-GX
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
66.5%
Frequency - Switching
66kHz ~ 132kHz
Power (Watts)
165 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
TO-262-7 (Formed Leads), 6 Leads
Supplier Device Package
TO-262-7C
Mounting Type
Through Hole
TOP247F PDF Datasheet
TOP247F Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP247F Description
The Power Integrations TOP247F is a highly integrated, high-voltage power supply IC designed for use in off-line switch-mode power supplies (SMPS). This device is particularly well-suited for applications requiring high efficiency, compact size, and low component count. The TOP247F is part of the TOPSwitch family, which is known for its ease of use and robust performance in various power supply designs.

## Key Specifications:

1. Input Voltage Range (V_IN):
- 85V to 265V AC (universal input)
2. Output Voltage (V_OUT):
- Adjustable output voltage, typically used in applications requiring 5V to 24V outputs.
3. Maximum Output Power (P_OUT):
- Up to 50W in a typical application.
4. Switching Frequency (f_SW):
- Fixed frequency of approximately 100 kHz.
5. Maximum Drain-Source Voltage (V_DSS):
- 100V.
6. Maximum Continuous Drain Current (I_D):
- 1.5A.
7. Startup Current (I_STARTUP):
- Typically 50 µA.
8. Thermal Shutdown Temperature:
- Approximately 150°C.
9. Operating Temperature Range:
- -40°C to +125°C.
10. Package Type:
- Available in a DIP-8 or surface-mount SO-8 package.

## Features:

- Integrated High-Voltage Power MOSFET: The TOP247F includes a high-voltage power MOSFET, which simplifies the design and reduces the number of external components required.
- High Efficiency: The device is designed to achieve high efficiency, often exceeding 85%, which is critical for reducing energy consumption and heat generation.
- Built-in Protection Features: The TOP247F includes several built-in protection features, such as:
- Thermal Shutdown: Protects the device from overheating.
- Overload Protection: Prevents damage during overload conditions.
- Short-Circuit Protection: Safeguards the power supply in the event of a short circuit.
- Low Standby Power: The device is designed to minimize standby power consumption, making it suitable for energy-efficient applications.
- Simple Control Loop: The integrated control loop simplifies the design process, allowing for easier implementation and reduced time to market.

## Applications:

- AC-DC Power Supplies: The TOP247F is ideal for use in AC-DC power supplies for consumer electronics, industrial equipment, and appliances.
- LED Drivers: It can be used in LED driver applications, providing efficient power conversion for lighting systems.
- Battery Chargers: The device is suitable for use in battery charger circuits, offering reliable performance and efficiency.
- Telecommunications Equipment: The high efficiency and compact size make it a good choice for powering telecommunications devices.

## Performance Characteristics:

- Efficiency: The TOP247F is designed to operate efficiently across a wide range of loads, ensuring minimal energy loss during operation.
- Thermal Performance: With its integrated thermal shutdown feature, the device can operate safely under varying thermal conditions, enhancing reliability.
- Compact Design: The integration of the power MOSFET and control circuitry into a single package allows for a more compact design, reducing the overall footprint of the power supply.

## Conclusion:

The Power Integrations TOP247F is a versatile and efficient solution for off-line switch-mode power supply applications. Its combination of integrated features, high efficiency, and robust protection mechanisms makes it an excellent choice for designers looking to create reliable and compact power supplies. Whether used in consumer electronics, industrial applications, or LED drivers, the TOP247F provides a reliable and efficient power management solution.
TOP247F Compare Parts
  • TOP247F vs TOP271KG-TL
  • TOP247F vs TOP271KG
  • TOP247F vs TOP271EG
  • TOP247F vs TOP270VG
  • TOP247F vs TOP270KG-TL
  • TOP247F vs TOP270EG
  • TOP247F vs TOP269VG
  • TOP247F vs TOP269KG-TL
  • TOP247F vs TOP269KG
  • TOP247F vs TOP269EG
  • TOP247F vs TOP268VG
  • TOP247F vs TOP268KG-TL
  • TOP247F vs TOP268KG
  • TOP247F vs TOP268EG
  • TOP247F vs TOP267VGAU
  • TOP247F vs TOP267VG
  • TOP247F vs TOP267KG-TL
  • TOP247F vs TOP267KG
  • TOP247F vs TOP267EG
  • TOP247F vs TOP266VG
  • TOP247F vs TOP266KG-TL
  • TOP247F vs TOP266KG
  • TOP247F vs TOP266EG
  • TOP247F vs TOP265VG
  • TOP247F vs TOP265KG-TL
  • TOP247F vs TOP265KG
  • TOP247F vs TOP265EG
  • TOP247F vs TOP264VG
  • TOP247F vs TOP264KG-TL
  • TOP247F vs TOP264KG
  • TOP247F vs TOP264EG
  • TOP247F vs TOP262LN
  • TOP247F vs TOP262EN
  • TOP247F vs TOP261LN
  • TOP247F vs TOP261EN
  • TOP247F vs TOP261EG
  • TOP247F vs TOP260LN
  • TOP247F vs TOP260EN
  • TOP247F vs TOP260EG
  • TOP247F vs TOP259LN
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.