Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Power Integrations TOP245P
TOP245P
Obsolete
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:
Power Integrations
Datasheet:
TOP245P Datasheet
History Price: Obsolete
In Stock: 48870
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TOP245P Specification
Specification
Part No
TOP245P
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-GX
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
66.5%
Frequency - Switching
66kHz ~ 132kHz
Power (Watts)
30 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-PDIP-B
Mounting Type
Through Hole
TOP245P PDF Datasheet
TOP245P Datasheet
Click and Download: TOP245P Datasheet
TOP245P Related Parts
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP245P Compare Parts
TOP245P vs TOP271KG-TL
TOP245P vs TOP271KG
TOP245P vs TOP271EG
TOP245P vs TOP270VG
TOP245P vs TOP270KG-TL
TOP245P vs TOP270EG
TOP245P vs TOP269VG
TOP245P vs TOP269KG-TL
TOP245P vs TOP269KG
TOP245P vs TOP269EG
TOP245P vs TOP268VG
TOP245P vs TOP268KG-TL
TOP245P vs TOP268KG
TOP245P vs TOP268EG
TOP245P vs TOP267VGAU
TOP245P vs TOP267VG
TOP245P vs TOP267KG-TL
TOP245P vs TOP267KG
TOP245P vs TOP267EG
TOP245P vs TOP266VG
TOP245P vs TOP266KG-TL
TOP245P vs TOP266KG
TOP245P vs TOP266EG
TOP245P vs TOP265VG
TOP245P vs TOP265KG-TL
TOP245P vs TOP265KG
TOP245P vs TOP265EG
TOP245P vs TOP264VG
TOP245P vs TOP264KG-TL
TOP245P vs TOP264KG
TOP245P vs TOP264EG
TOP245P vs TOP262LN
TOP245P vs TOP262EN
TOP245P vs TOP261LN
TOP245P vs TOP261EN
TOP245P vs TOP261EG
TOP245P vs TOP260LN
TOP245P vs TOP260EN
TOP245P vs TOP260EG
TOP245P vs TOP259LN
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.