☰
TOP245GN
TOP245GN
Discontinued
Description:  IC OFFLINE SWITCH FLYBACK 8SMD
Manufacturer:  Power Integrations
Datasheet:   TOP245GN Datasheet
History Price: Discontinued at Digi-Key
In Stock: 37280
TOP245GN Specification
Specification
Part No
TOP245GN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-GX
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
66.5%
Frequency - Switching
66kHz ~ 132kHz
Power (Watts)
30 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SMD (7 Leads), Gull Wing
Supplier Device Package
SMD-8B
Mounting Type
Surface Mount
TOP245GN PDF Datasheet
TOP245GN Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP245GN Description
The Power Integrations TOP245GN is a versatile and highly efficient integrated circuit designed for switch-mode power supply (SMPS) applications. It belongs to the TOPSwitch-GX family, which combines a high-voltage power MOSFET with a PWM controller in a single package. This device is widely used in various applications due to its reliability, ease of use, and compact design.

## General Description

The TOP245GN is primarily used for creating isolated and non-isolated power supplies with output power ratings up to 200W. It is ideal for a wide range of applications, including consumer electronics, industrial power supplies, LED drivers, and telecom equipment. The device incorporates several advanced features that enhance its performance and safety, making it a popular choice among engineers.

## Key Specifications

1. Input Voltage Range:
- The TOP245GN operates over a wide input voltage range of 85 to 265 VAC, which makes it suitable for universal input applications.

2. Output Power:
- The device can deliver output power up to 200W in continuous operation. This power capability allows it to be used in various applications where high efficiency and reliability are required.

3. Switching Frequency:
- The typical switching frequency is around 100 kHz. This frequency is optimized for efficient operation and minimizes transformer size, contributing to a compact power supply design.

4. Integrated MOSFET:
- The TOP245GN features an integrated high-voltage power MOSFET rated for 700V. This eliminates the need for external high-voltage components, simplifying the design and improving reliability.

5. Line Regulation:
- The device provides excellent line regulation of ±0.5%, ensuring stable output voltage across the input voltage range.

6. Load Regulation:
- Load regulation is typically ±2%, which means that the output voltage remains stable even with varying load conditions.

7. Temperature Range:
- The operating temperature range is -40°C to +125°C, allowing the device to function effectively in harsh environments.

8. Thermal Shutdown:
- The TOP245GN includes an integrated thermal shutdown feature that protects the circuit from overheating by shutting down the device when the junction temperature exceeds a specified limit.

9. Protection Features:
- The device has built-in protection mechanisms such as overload protection, short-circuit protection, and output overvoltage protection. These features enhance the safety and reliability of the power supply design.

10. Package Type:
- The TOP245GN is available in a DIP-8 package, which is easy to mount and integrate into circuit boards.

## Features

- High Efficiency: The TOP245GN achieves high efficiency, typically greater than 85%, reducing power loss and heat generation during operation.
- Simplicity of Design: The integrated design of the power MOSFET and PWM controller simplifies the overall circuit design and reduces the number of external components required.
- Small Size: The device allows for smaller transformer sizes, contributing to more compact power supply designs.
- Low Standby Power: The TOP245GN operates with low standby power consumption, making it suitable for energy-efficient applications.

## Applications

The TOP245GN is widely used in various applications, including:
- AC-DC Power Supplies: Ideal for power adapters and chargers for consumer electronics.
- LED Lighting: Used in power supplies for LED drivers where high efficiency is crucial.
- Telecommunications: Suitable for powering telecom equipment and data communication devices.
- Industrial Equipment: Employed in industrial automation systems requiring reliable and efficient power supplies.

## Conclusion

The Power Integrations TOP245GN is an advanced and efficient solution for switch-mode power supply applications. With its wide input voltage range, high output power capability, and integrated protection features, it provides a reliable and straightforward option for engineers designing power supply circuits. Its compact size and high efficiency make it particularly suitable for a range of applications, from consumer electronics to industrial equipment. The TOP245GN stands out as a robust and versatile component, making it a popular choice in the power supply market.
TOP245GN Compare Parts
  • TOP245GN vs TOP271KG-TL
  • TOP245GN vs TOP271KG
  • TOP245GN vs TOP271EG
  • TOP245GN vs TOP270VG
  • TOP245GN vs TOP270KG-TL
  • TOP245GN vs TOP270EG
  • TOP245GN vs TOP269VG
  • TOP245GN vs TOP269KG-TL
  • TOP245GN vs TOP269KG
  • TOP245GN vs TOP269EG
  • TOP245GN vs TOP268VG
  • TOP245GN vs TOP268KG-TL
  • TOP245GN vs TOP268KG
  • TOP245GN vs TOP268EG
  • TOP245GN vs TOP267VGAU
  • TOP245GN vs TOP267VG
  • TOP245GN vs TOP267KG-TL
  • TOP245GN vs TOP267KG
  • TOP245GN vs TOP267EG
  • TOP245GN vs TOP266VG
  • TOP245GN vs TOP266KG-TL
  • TOP245GN vs TOP266KG
  • TOP245GN vs TOP266EG
  • TOP245GN vs TOP265VG
  • TOP245GN vs TOP265KG-TL
  • TOP245GN vs TOP265KG
  • TOP245GN vs TOP265EG
  • TOP245GN vs TOP264VG
  • TOP245GN vs TOP264KG-TL
  • TOP245GN vs TOP264KG
  • TOP245GN vs TOP264EG
  • TOP245GN vs TOP262LN
  • TOP245GN vs TOP262EN
  • TOP245GN vs TOP261LN
  • TOP245GN vs TOP261EN
  • TOP245GN vs TOP261EG
  • TOP245GN vs TOP260LN
  • TOP245GN vs TOP260EN
  • TOP245GN vs TOP260EG
  • TOP245GN vs TOP259LN
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.