☰
TOP244PN
TOP244PN
Not For New Designs
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  Power Integrations
Datasheet:   TOP244PN Datasheet
History Price: $2.48000
In Stock: 42750
TOP244PN Specification
Specification
Part No
TOP244PN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-GX
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
66.5%
Frequency - Switching
66kHz ~ 132kHz
Power (Watts)
28 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-PDIP-B
Mounting Type
Through Hole
TOP244PN PDF Datasheet
TOP244PN Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP244PN Description
The Power Integrations TOP244PN is a highly integrated power supply IC designed for use in off-line switch-mode power supplies (SMPS). It is part of the TOPSwitch family, which is renowned for its efficiency, reliability, and ease of use in various applications, including adapters, chargers, and auxiliary power supplies in consumer electronics, industrial equipment, and telecommunications.

## Key Features

1. Integrated High-Voltage Power MOSFET: The TOP244PN features an integrated high-voltage power MOSFET, which simplifies the design process by reducing the number of external components required. This integration not only saves space but also lowers the overall cost of the power supply.

2. Wide Input Voltage Range: The device operates over a broad input voltage range, typically from 85V to 265V AC. This wide range makes it suitable for global applications, ensuring compatibility with various power grids around the world.

3. Output Power Capability: The TOP244PN can deliver up to 25W of output power in typical applications, depending on the input voltage and output voltage requirements. This makes it ideal for a variety of low to medium power applications.

4. Built-in Protection Features: The IC includes several essential protection features to enhance reliability and safety:
- Overvoltage Protection (OVP): Protects the load from voltage spikes that could cause damage.
- Overcurrent Protection (OCP): Safeguards the power supply from excessive current conditions, preventing potential damage.
- Thermal Shutdown (TSD): Automatically shuts down the device in case of overheating, protecting against thermal damage.
- Short-Circuit Protection: Provides protection during short-circuit conditions, ensuring the safety of the power supply and connected devices.

5. Low Standby Power Consumption: The TOP244PN is designed to meet energy efficiency standards, with low standby power consumption, making it suitable for energy-conscious applications. This feature helps reduce overall energy costs and is particularly important in applications where devices are left plugged in but not in use.

6. Frequency Modulation: The device employs frequency modulation techniques to minimize electromagnetic interference (EMI) and improve overall efficiency. This feature helps ensure compliance with various regulatory standards for electromagnetic compatibility.

7. Current-Mode Control: The IC utilizes a current-mode control scheme, which simplifies the design of the feedback loop and enhances stability. This approach allows for better transient response and improved performance in varying load conditions.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Power: Up to 25W (depending on application and design)
- Switching Frequency: Typically around 100 kHz
- Output Voltage: Adjustable output voltage, commonly used in 5V, 12V, and 24V applications
- Operating Temperature Range: -40°C to +125°C
- Package Type: Available in DIP-8 and SO-8 packages
- Efficiency: Typically greater than 80% under full load conditions
- Standby Power Consumption: Less than 100 mW at 230V AC input

## Applications

The TOP244PN is suitable for a wide range of applications, including:

- Power adapters for consumer electronics (e.g., mobile phones, tablets, laptops)
- Battery chargers for various devices
- Auxiliary power supplies in industrial equipment
- LED drivers for lighting applications
- Telecommunications equipment and networking devices

## Conclusion

The Power Integrations TOP244PN is a versatile and efficient power supply IC that offers a range of features and specifications suitable for various applications. Its integrated design, built-in protection features, and low standby power consumption make it an excellent choice for designers looking to create compact and reliable power supply solutions. Whether for consumer electronics or industrial applications, the TOP244PN provides a robust solution for meeting power requirements efficiently, ensuring high performance and reliability in diverse operating conditions.
TOP244PN Compare Parts
  • TOP244PN vs TOP271KG-TL
  • TOP244PN vs TOP271KG
  • TOP244PN vs TOP271EG
  • TOP244PN vs TOP270VG
  • TOP244PN vs TOP270KG-TL
  • TOP244PN vs TOP270EG
  • TOP244PN vs TOP269VG
  • TOP244PN vs TOP269KG-TL
  • TOP244PN vs TOP269KG
  • TOP244PN vs TOP269EG
  • TOP244PN vs TOP268VG
  • TOP244PN vs TOP268KG-TL
  • TOP244PN vs TOP268KG
  • TOP244PN vs TOP268EG
  • TOP244PN vs TOP267VGAU
  • TOP244PN vs TOP267VG
  • TOP244PN vs TOP267KG-TL
  • TOP244PN vs TOP267KG
  • TOP244PN vs TOP267EG
  • TOP244PN vs TOP266VG
  • TOP244PN vs TOP266KG-TL
  • TOP244PN vs TOP266KG
  • TOP244PN vs TOP266EG
  • TOP244PN vs TOP265VG
  • TOP244PN vs TOP265KG-TL
  • TOP244PN vs TOP265KG
  • TOP244PN vs TOP265EG
  • TOP244PN vs TOP264VG
  • TOP244PN vs TOP264KG-TL
  • TOP244PN vs TOP264KG
  • TOP244PN vs TOP264EG
  • TOP244PN vs TOP262LN
  • TOP244PN vs TOP262EN
  • TOP244PN vs TOP261LN
  • TOP244PN vs TOP261EN
  • TOP244PN vs TOP261EG
  • TOP244PN vs TOP260LN
  • TOP244PN vs TOP260EN
  • TOP244PN vs TOP260EG
  • TOP244PN vs TOP259LN
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.