☰
TOP242YN
TOP242YN
Not For New Designs
Description:  IC OFFLINE SW FLYBACK TO220-7C
Manufacturer:  Power Integrations
Datasheet:   TOP242YN Datasheet
History Price: $2.18000
In Stock: 15280
TOP242YN Specification
Specification
Part No
TOP242YN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-GX
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
66.5%
Frequency - Switching
66kHz ~ 132kHz
Power (Watts)
22 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
TO-220-7 Formed Leads, 6 Leads
Supplier Device Package
TO-220-7C
Mounting Type
Through Hole
TOP242YN PDF Datasheet
TOP242YN Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP242YN Description
The Power Integrations TOP242YN is a highly integrated, high-voltage power supply IC designed for use in a variety of applications, particularly in off-line switch-mode power supplies (SMPS). This device is part of the TOPSwitch family, which is known for its efficiency, reliability, and ease of use in low to medium power applications. The TOP242YN is particularly suitable for applications such as adapters, chargers, and auxiliary power supplies in consumer electronics, industrial equipment, and telecommunications.

## Key Features

1. Integrated High-Voltage Power MOSFET: The TOP242YN features an integrated high-voltage power MOSFET, which simplifies the design process and reduces the number of external components required. This integration leads to a more compact and cost-effective solution.

2. Wide Input Voltage Range: The device operates over a wide input voltage range, typically from 85V to 265V AC, making it suitable for global applications and ensuring compatibility with various power grids.

3. Output Power: The TOP242YN can deliver up to 42W of output power in typical applications, depending on the specific design and conditions. This makes it ideal for a range of power supply needs.

4. Built-in Protection Features: The IC incorporates several built-in protection features to enhance reliability and safety, including:
- Overvoltage Protection (OVP): Prevents the output voltage from exceeding a specified limit, protecting connected devices from damage.
- Overcurrent Protection (OCP): Protects the circuit from excessive current, which can cause damage to the power supply and connected loads.
- Thermal Shutdown (TSD): Automatically shuts down the device if it overheats, preventing thermal damage and ensuring safe operation.
- Under-voltage Lockout (UVLO): Ensures the device operates only when the input voltage is above a certain threshold, preventing malfunction during low voltage conditions.

5. Low Standby Power Consumption: The TOP242YN is designed to minimize standby power consumption, making it compliant with energy efficiency standards such as Energy Star and the European Union%27s ErP directive. This feature is particularly important in applications where devices are left plugged in but not in use.

6. Frequency Modulation: The device employs frequency modulation to reduce electromagnetic interference (EMI) and improve overall efficiency. This is crucial for meeting regulatory standards and ensuring reliable operation in sensitive environments.

7. Current Mode Control: The IC uses a current-mode control scheme, which simplifies the design of the feedback loop and enhances stability. This control method allows for better transient response and improved regulation of the output voltage.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Power: Up to 42W (depending on application and design)
- Switching Frequency: Typically 100 kHz
- Operating Temperature Range: -40°C to +125°C
- Package Type: Available in a DIP-8 package
- Pin Configuration: The device features eight pins, including connections for the drain, source, gate, feedback, and others necessary for operation.

## Applications

The TOP242YN is suitable for a wide range of applications, including:

- AC-DC adapters for consumer electronics, such as laptops, tablets, and smartphones
- Battery chargers for various devices, including portable electronics
- Auxiliary power supplies in industrial equipment and machinery
- Power supplies for telecommunications equipment, ensuring reliable operation in critical systems
- LED drivers and lighting applications, providing efficient power conversion for LED lighting solutions

## Conclusion

The Power Integrations TOP242YN is a versatile and efficient power supply IC that offers a comprehensive set of features and protections, making it an excellent choice for designers looking to create reliable and energy-efficient power supplies. Its integrated design reduces component count and simplifies the overall circuit layout, while its wide input voltage range and output power capabilities make it suitable for a broad spectrum of applications. With its robust performance, built-in safety features, and compliance with energy efficiency standards, the TOP242YN is a reliable solution for modern power supply needs.
TOP242YN Compare Parts
  • TOP242YN vs TOP271KG-TL
  • TOP242YN vs TOP271KG
  • TOP242YN vs TOP271EG
  • TOP242YN vs TOP270VG
  • TOP242YN vs TOP270KG-TL
  • TOP242YN vs TOP270EG
  • TOP242YN vs TOP269VG
  • TOP242YN vs TOP269KG-TL
  • TOP242YN vs TOP269KG
  • TOP242YN vs TOP269EG
  • TOP242YN vs TOP268VG
  • TOP242YN vs TOP268KG-TL
  • TOP242YN vs TOP268KG
  • TOP242YN vs TOP268EG
  • TOP242YN vs TOP267VGAU
  • TOP242YN vs TOP267VG
  • TOP242YN vs TOP267KG-TL
  • TOP242YN vs TOP267KG
  • TOP242YN vs TOP267EG
  • TOP242YN vs TOP266VG
  • TOP242YN vs TOP266KG-TL
  • TOP242YN vs TOP266KG
  • TOP242YN vs TOP266EG
  • TOP242YN vs TOP265VG
  • TOP242YN vs TOP265KG-TL
  • TOP242YN vs TOP265KG
  • TOP242YN vs TOP265EG
  • TOP242YN vs TOP264VG
  • TOP242YN vs TOP264KG-TL
  • TOP242YN vs TOP264KG
  • TOP242YN vs TOP264EG
  • TOP242YN vs TOP262LN
  • TOP242YN vs TOP262EN
  • TOP242YN vs TOP261LN
  • TOP242YN vs TOP261EN
  • TOP242YN vs TOP261EG
  • TOP242YN vs TOP260LN
  • TOP242YN vs TOP260EN
  • TOP242YN vs TOP260EG
  • TOP242YN vs TOP259LN
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.