☰
TOP242F
TOP242F
Obsolete
Description:  IC OFFLINE SW FLYBACK TO262-7C
Manufacturer:  Power Integrations
Datasheet:   TOP242F Datasheet
History Price: Obsolete
In Stock: 16480
TOP242F Specification
Specification
Part No
TOP242F
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-GX
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
66.5%
Frequency - Switching
66kHz ~ 132kHz
Power (Watts)
22 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
TO-262-7 (Formed Leads), 6 Leads
Supplier Device Package
TO-262-7C
Mounting Type
Through Hole
TOP242F PDF Datasheet
TOP242F Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP242F Description
The Power Integrations TOP242F is a highly integrated, high-voltage power supply IC designed for a variety of applications, including off-line switch-mode power supplies (SMPS). It is particularly well-suited for low to medium power applications, such as adapters, chargers, and auxiliary power supplies in consumer electronics, industrial equipment, and telecommunications.

## Key Features

1. Integrated High-Voltage Power MOSFET: The TOP242F includes a high-voltage power MOSFET, which simplifies the design and reduces the number of external components required.

2. Wide Input Voltage Range: The device can operate over a wide input voltage range, typically from 85V to 265V AC, making it suitable for global applications.

3. Output Power: The TOP242F can deliver up to 42W of output power in a non-isolated configuration and up to 30W in isolated configurations, depending on the application and design.

4. Built-in Current Limiting: The IC features built-in current limiting to protect against overload conditions, enhancing the reliability of the power supply.

5. Thermal Shutdown: The device includes thermal shutdown protection, which prevents damage due to overheating.

6. Low Standby Power: The TOP242F is designed to minimize standby power consumption, making it compliant with energy efficiency standards such as Energy Star and the European Union%27s ErP directive.

7. Frequency Jittering: The IC incorporates frequency jittering to reduce electromagnetic interference (EMI), which is crucial for meeting regulatory requirements.

8. Simple Control Loop: The device uses a simple control loop that allows for easy design and implementation, reducing time to market.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Power: Up to 42W (non-isolated), 30W (isolated)
- Switching Frequency: 100 kHz (typical)
- Maximum Duty Cycle: 70% (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: Available in DIP-8 and SO-8 packages
- Pin Count: 8 pins
- Efficiency: Typically greater than 80% under full load conditions
- Standby Power Consumption: Less than 100 mW at 230V AC input

## Applications

The TOP242F is suitable for a wide range of applications, including:

- AC-DC Power Adapters: Ideal for powering consumer electronics such as laptops, tablets, and smartphones.
- Telecommunications Equipment: Used in power supplies for routers, switches, and other networking devices.
- Industrial Control Systems: Provides auxiliary power for sensors, controllers, and other industrial equipment.
- LED Lighting: Can be used in LED drivers for various lighting applications.

## Conclusion

The Power Integrations TOP242F is a versatile and efficient power supply IC that simplifies the design of switch-mode power supplies. With its integrated features, wide input voltage range, and robust protection mechanisms, it is an excellent choice for designers looking to create reliable and energy-efficient power solutions for a variety of applications.
TOP242F Compare Parts
  • TOP242F vs TOP271KG-TL
  • TOP242F vs TOP271KG
  • TOP242F vs TOP271EG
  • TOP242F vs TOP270VG
  • TOP242F vs TOP270KG-TL
  • TOP242F vs TOP270EG
  • TOP242F vs TOP269VG
  • TOP242F vs TOP269KG-TL
  • TOP242F vs TOP269KG
  • TOP242F vs TOP269EG
  • TOP242F vs TOP268VG
  • TOP242F vs TOP268KG-TL
  • TOP242F vs TOP268KG
  • TOP242F vs TOP268EG
  • TOP242F vs TOP267VGAU
  • TOP242F vs TOP267VG
  • TOP242F vs TOP267KG-TL
  • TOP242F vs TOP267KG
  • TOP242F vs TOP267EG
  • TOP242F vs TOP266VG
  • TOP242F vs TOP266KG-TL
  • TOP242F vs TOP266KG
  • TOP242F vs TOP266EG
  • TOP242F vs TOP265VG
  • TOP242F vs TOP265KG-TL
  • TOP242F vs TOP265KG
  • TOP242F vs TOP265EG
  • TOP242F vs TOP264VG
  • TOP242F vs TOP264KG-TL
  • TOP242F vs TOP264KG
  • TOP242F vs TOP264EG
  • TOP242F vs TOP262LN
  • TOP242F vs TOP262EN
  • TOP242F vs TOP261LN
  • TOP242F vs TOP261EN
  • TOP242F vs TOP261EG
  • TOP242F vs TOP260LN
  • TOP242F vs TOP260EN
  • TOP242F vs TOP260EG
  • TOP242F vs TOP259LN
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.