☰
TOP233YN
TOP233YN
Obsolete
Description:  IC OFFLINE SW FLYBACK TO220-7B
Manufacturer:  Power Integrations
Datasheet:   TOP233YN Datasheet
History Price: Obsolete
In Stock: 47445
TOP233YN Specification
Specification
Part No
TOP233YN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-FX
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
78%
Frequency - Switching
66kHz ~ 132kHz
Power (Watts)
50 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
TO-220-7 Formed Leads, 5 Leads
Supplier Device Package
TO-220-7B
Mounting Type
Through Hole
TOP233YN PDF Datasheet
TOP233YN Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP233YN Description
The Power Integrations TOP233YN is a highly integrated, high-voltage power supply IC designed for use in a variety of applications, including switch-mode power supplies (SMPS) for consumer electronics, industrial equipment, and LED drivers. This device is part of the TOPSwitch family, which is known for its efficiency, reliability, and ease of use in designing compact power supplies. Below is a detailed overview of the TOP233YN, including its specifications and features.

## Overview

The TOP233YN is a monolithic power IC that combines a high-voltage power MOSFET with a PWM (Pulse Width Modulation) controller. It is designed to provide a simple and cost-effective solution for low to medium power applications, typically in the range of 5W to 50W. The device is particularly well-suited for applications requiring high efficiency and low standby power consumption.

## Key Specifications

1. Input Voltage Range:
- The TOP233YN can operate with a wide input voltage range of 85V to 265V AC, making it suitable for universal input applications. This allows it to be used in various regions with different mains voltages.

2. Output Power:
- The device is capable of delivering output power up to 30W in continuous operation, depending on the application and design. It is ideal for powering low-power devices such as adapters, chargers, and small appliances.

3. Switching Frequency:
- The TOP233YN operates at a fixed switching frequency of approximately 100 kHz. This frequency is optimized for efficient energy transfer and helps minimize the size of the magnetic components in the power supply design.

4. Integrated Features:
- High-Voltage Start-Up: The device includes a high-voltage start-up circuit that allows it to operate directly from the AC line without the need for an external start-up resistor.
- Current Limiting: The TOP233YN features built-in current limiting to protect against overload conditions, ensuring safe operation under varying load conditions.
- Thermal Protection: The IC includes thermal shutdown protection, which disables the output in the event of overheating, preventing damage to the device and the connected load.

5. Efficiency:
- The TOP233YN is designed for high efficiency, typically achieving efficiencies greater than 80% in many applications. This efficiency helps reduce energy consumption and heat generation, contributing to a longer lifespan for the power supply.

6. Output Voltage Regulation:
- The device provides excellent output voltage regulation, with a typical line regulation of ±2% and load regulation of ±5%. This ensures stable output voltage under varying input conditions and load changes.

7. Package Type:
- The TOP233YN is available in a DIP-8 (Dual In-line Package) or an SO-8 (Small Outline) package, which facilitates easy integration into various circuit designs.

8. Operating Temperature Range:
- The device is designed to operate over a wide temperature range of -40°C to +125°C, making it suitable for use in harsh environments and industrial applications.

## Applications

The Power Integrations TOP233YN is suitable for a wide range of applications, including:
- AC-DC power adapters and chargers
- LED lighting power supplies
- Consumer electronics (e.g., TVs, audio equipment)
- Industrial control systems
- Telecommunications equipment

## Conclusion

The Power Integrations TOP233YN is a versatile and efficient power supply IC that meets the demands of modern electronic applications. With its wide input voltage range, high output power capability, and integrated protection features, it provides a reliable solution for designing compact and efficient power supplies. Its ease of use and high efficiency make it an excellent choice for engineers and designers looking to enhance the performance and reliability of their electronic products.
TOP233YN Compare Parts
  • TOP233YN vs TOP271KG-TL
  • TOP233YN vs TOP271KG
  • TOP233YN vs TOP271EG
  • TOP233YN vs TOP270VG
  • TOP233YN vs TOP270KG-TL
  • TOP233YN vs TOP270EG
  • TOP233YN vs TOP269VG
  • TOP233YN vs TOP269KG-TL
  • TOP233YN vs TOP269KG
  • TOP233YN vs TOP269EG
  • TOP233YN vs TOP268VG
  • TOP233YN vs TOP268KG-TL
  • TOP233YN vs TOP268KG
  • TOP233YN vs TOP268EG
  • TOP233YN vs TOP267VGAU
  • TOP233YN vs TOP267VG
  • TOP233YN vs TOP267KG-TL
  • TOP233YN vs TOP267KG
  • TOP233YN vs TOP267EG
  • TOP233YN vs TOP266VG
  • TOP233YN vs TOP266KG-TL
  • TOP233YN vs TOP266KG
  • TOP233YN vs TOP266EG
  • TOP233YN vs TOP265VG
  • TOP233YN vs TOP265KG-TL
  • TOP233YN vs TOP265KG
  • TOP233YN vs TOP265EG
  • TOP233YN vs TOP264VG
  • TOP233YN vs TOP264KG-TL
  • TOP233YN vs TOP264KG
  • TOP233YN vs TOP264EG
  • TOP233YN vs TOP262LN
  • TOP233YN vs TOP262EN
  • TOP233YN vs TOP261LN
  • TOP233YN vs TOP261EN
  • TOP233YN vs TOP261EG
  • TOP233YN vs TOP260LN
  • TOP233YN vs TOP260EN
  • TOP233YN vs TOP260EG
  • TOP233YN vs TOP259LN
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.