☰
TOP225YN
TOP225YN
Not For New Designs
Description:  IC OFFLINE SW MULT TOP TO220-3
Manufacturer:  Power Integrations
Datasheet:   TOP225YN Datasheet
History Price: $3.82000
In Stock: 20080
TOP225YN Specification
Specification
Part No
TOP225YN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-II
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Boost, Buck, Flyback, Forward
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
67%
Frequency - Switching
100kHz
Power (Watts)
100 W
Fault Protection
Current Limiting, Over Temperature
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
Mounting Type
Through Hole
TOP225YN PDF Datasheet
TOP225YN Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP225YN Description
The Power Integrations TOP225YN is a highly integrated, high-voltage power supply IC designed for use in a variety of applications, including off-line switch-mode power supplies (SMPS). This device is particularly well-suited for low to medium power applications, such as adapters, chargers, and auxiliary power supplies in consumer electronics, industrial equipment, and telecommunications.

## Key Features

1. Integrated High-Voltage Power MOSFET: The TOP225YN includes a high-voltage power MOSFET, which simplifies the design and reduces the number of external components required.

2. Wide Input Voltage Range: The device can operate over a wide input voltage range, typically from 85V to 265V AC, making it suitable for global applications.

3. Output Power: The TOP225YN can deliver up to 22W of output power in a typical application, depending on the specific design and conditions.

4. Built-in Protection Features: The IC includes several built-in protection features, such as:
- Overvoltage protection (OVP)
- Overcurrent protection (OCP)
- Thermal shutdown (TSD)
- Under-voltage lockout (UVLO)

5. Low Standby Power Consumption: The device is designed to minimize standby power consumption, making it compliant with energy efficiency standards such as Energy Star and the European Union%27s ErP directive.

6. Frequency Modulation: The TOP225YN employs frequency modulation to reduce electromagnetic interference (EMI) and improve efficiency.

7. Simple Control Scheme: The device uses a current-mode control scheme, which simplifies the design of the feedback loop and enhances stability.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Power: Up to 22W (depending on application)
- Switching Frequency: Typically 100 kHz
- Operating Temperature Range: -40°C to +125°C
- Package Type: Available in a DIP-8 package
- Pin Configuration: The device features eight pins, including connections for the drain, source, gate, feedback, and others necessary for operation.

## Applications

The TOP225YN is suitable for a variety of applications, including:

- AC-DC adapters for consumer electronics
- Battery chargers
- Auxiliary power supplies in industrial equipment
- Power supplies for telecommunications equipment
- LED drivers

## Conclusion

The Power Integrations TOP225YN is a versatile and efficient power supply IC that offers a range of features and protections, making it an excellent choice for designers looking to create reliable and energy-efficient power supplies. Its integrated design reduces component count and simplifies the overall circuit layout, while its wide input voltage range and output power capabilities make it suitable for a broad spectrum of applications.
TOP225YN Compare Parts
  • TOP225YN vs TOP271KG-TL
  • TOP225YN vs TOP271KG
  • TOP225YN vs TOP271EG
  • TOP225YN vs TOP270VG
  • TOP225YN vs TOP270KG-TL
  • TOP225YN vs TOP270EG
  • TOP225YN vs TOP269VG
  • TOP225YN vs TOP269KG-TL
  • TOP225YN vs TOP269KG
  • TOP225YN vs TOP269EG
  • TOP225YN vs TOP268VG
  • TOP225YN vs TOP268KG-TL
  • TOP225YN vs TOP268KG
  • TOP225YN vs TOP268EG
  • TOP225YN vs TOP267VGAU
  • TOP225YN vs TOP267VG
  • TOP225YN vs TOP267KG-TL
  • TOP225YN vs TOP267KG
  • TOP225YN vs TOP267EG
  • TOP225YN vs TOP266VG
  • TOP225YN vs TOP266KG-TL
  • TOP225YN vs TOP266KG
  • TOP225YN vs TOP266EG
  • TOP225YN vs TOP265VG
  • TOP225YN vs TOP265KG-TL
  • TOP225YN vs TOP265KG
  • TOP225YN vs TOP265EG
  • TOP225YN vs TOP264VG
  • TOP225YN vs TOP264KG-TL
  • TOP225YN vs TOP264KG
  • TOP225YN vs TOP264EG
  • TOP225YN vs TOP262LN
  • TOP225YN vs TOP262EN
  • TOP225YN vs TOP261LN
  • TOP225YN vs TOP261EN
  • TOP225YN vs TOP261EG
  • TOP225YN vs TOP260LN
  • TOP225YN vs TOP260EN
  • TOP225YN vs TOP260EG
  • TOP225YN vs TOP259LN
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.