☰
TOP224YN
TOP224YN
Not For New Designs
Description:  IC OFFLINE SW MULT TOP TO220-3
Manufacturer:  Power Integrations
Datasheet:   TOP224YN Datasheet
History Price: $3.28000
In Stock: 10320
TOP224YN Specification
Specification
Part No
TOP224YN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch-II
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Boost, Buck, Flyback, Forward
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
67%
Frequency - Switching
100kHz
Power (Watts)
75 W
Fault Protection
Current Limiting, Over Temperature
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
Mounting Type
Through Hole
TOP224YN PDF Datasheet
TOP224YN Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP224YN Description
The Power Integrations TOP224YN is a highly integrated, high-voltage power supply IC designed for a variety of applications, particularly in off-line switch-mode power supplies (SMPS). This device is well-suited for low to medium power applications, including adapters, chargers, and auxiliary power supplies in consumer electronics, industrial equipment, and telecommunications.

## Key Features

1. Integrated High-Voltage Power MOSFET: The TOP224YN features an integrated high-voltage power MOSFET, which simplifies the design process and reduces the number of external components required. This integration helps to minimize the overall size of the power supply circuit.

2. Wide Input Voltage Range: The device operates over a wide input voltage range of 85V to 265V AC, making it suitable for global applications. This feature allows the power supply to be used in various regions without the need for additional modifications.

3. Output Power Capability: The TOP224YN can deliver output power up to 30W in a non-isolated configuration and up to 25W in isolated configurations, making it versatile for different power requirements.

4. Built-in Over-Voltage Protection (OVP): The IC includes built-in over-voltage protection, which helps safeguard the connected load and the power supply itself from voltage spikes and surges.

5. Over-Temperature Protection (OTP): The device features over-temperature protection to prevent overheating, ensuring reliable operation and longevity of the power supply.

6. Low Standby Power Consumption: The TOP224YN is designed to meet energy efficiency standards, with low standby power consumption, making it suitable for energy-conscious applications.

7. Frequency Jittering: The IC incorporates frequency jittering to reduce electromagnetic interference (EMI), which is crucial for meeting regulatory standards and improving overall system performance.

8. Simple Control Scheme: The device uses a simple control scheme that allows for easy implementation in various designs, reducing development time and complexity.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Power:
- Non-Isolated: Up to 30W
- Isolated: Up to 25W
- Switching Frequency: 100 kHz (typical)
- Integrated MOSFET: 700V, 0.5Ω (R_DS(on))
- Over-Voltage Protection: Integrated
- Over-Temperature Protection: Integrated
- Standby Power Consumption: < 30 mW (at 230V AC)
- Package Type: Available in a 7-pin DIP or an 8-pin SOIC package

## Applications

The TOP224YN is suitable for a wide range of applications, including:

- AC-DC Adapters: Ideal for powering consumer electronics such as laptops, tablets, and smartphones.
- Battery Chargers: Can be used in various battery charging applications, providing efficient and reliable power.
- Telecommunications Equipment: Suitable for powering devices in telecommunications infrastructure.
- Industrial Power Supplies: Can be implemented in industrial equipment requiring reliable power sources.

## Conclusion

The Power Integrations TOP224YN is a robust and efficient power supply IC that combines high performance with ease of use. Its integrated features, wide input voltage range, and low standby power consumption make it an excellent choice for designers looking to create compact and reliable power supply solutions. Whether in consumer electronics, industrial applications, or telecommunications, the TOP224YN provides a versatile and efficient solution for various power needs.
TOP224YN Compare Parts
  • TOP224YN vs TOP271KG-TL
  • TOP224YN vs TOP271KG
  • TOP224YN vs TOP271EG
  • TOP224YN vs TOP270VG
  • TOP224YN vs TOP270KG-TL
  • TOP224YN vs TOP270EG
  • TOP224YN vs TOP269VG
  • TOP224YN vs TOP269KG-TL
  • TOP224YN vs TOP269KG
  • TOP224YN vs TOP269EG
  • TOP224YN vs TOP268VG
  • TOP224YN vs TOP268KG-TL
  • TOP224YN vs TOP268KG
  • TOP224YN vs TOP268EG
  • TOP224YN vs TOP267VGAU
  • TOP224YN vs TOP267VG
  • TOP224YN vs TOP267KG-TL
  • TOP224YN vs TOP267KG
  • TOP224YN vs TOP267EG
  • TOP224YN vs TOP266VG
  • TOP224YN vs TOP266KG-TL
  • TOP224YN vs TOP266KG
  • TOP224YN vs TOP266EG
  • TOP224YN vs TOP265VG
  • TOP224YN vs TOP265KG-TL
  • TOP224YN vs TOP265KG
  • TOP224YN vs TOP265EG
  • TOP224YN vs TOP264VG
  • TOP224YN vs TOP264KG-TL
  • TOP224YN vs TOP264KG
  • TOP224YN vs TOP264EG
  • TOP224YN vs TOP262LN
  • TOP224YN vs TOP262EN
  • TOP224YN vs TOP261LN
  • TOP224YN vs TOP261EN
  • TOP224YN vs TOP261EG
  • TOP224YN vs TOP260LN
  • TOP224YN vs TOP260EN
  • TOP224YN vs TOP260EG
  • TOP224YN vs TOP259LN
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.