Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Power Integrations TOP209PN
TOP209PN
Obsolete
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:
Power Integrations
Datasheet:
TOP209PN Datasheet
History Price: Obsolete
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TOP209PN Specification
Specification
Part No
TOP209PN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
67%
Frequency - Switching
70kHz
Power (Watts)
2 W
Fault Protection
Current Limiting, Over Temperature
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
Mounting Type
Through Hole
TOP209PN PDF Datasheet
TOP209PN Datasheet
Click and Download: TOP209PN Datasheet
TOP209PN Related Parts
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP209PN Compare Parts
TOP209PN vs TOP271KG-TL
TOP209PN vs TOP271KG
TOP209PN vs TOP271EG
TOP209PN vs TOP270VG
TOP209PN vs TOP270KG-TL
TOP209PN vs TOP270EG
TOP209PN vs TOP269VG
TOP209PN vs TOP269KG-TL
TOP209PN vs TOP269KG
TOP209PN vs TOP269EG
TOP209PN vs TOP268VG
TOP209PN vs TOP268KG-TL
TOP209PN vs TOP268KG
TOP209PN vs TOP268EG
TOP209PN vs TOP267VGAU
TOP209PN vs TOP267VG
TOP209PN vs TOP267KG-TL
TOP209PN vs TOP267KG
TOP209PN vs TOP267EG
TOP209PN vs TOP266VG
TOP209PN vs TOP266KG-TL
TOP209PN vs TOP266KG
TOP209PN vs TOP266EG
TOP209PN vs TOP265VG
TOP209PN vs TOP265KG-TL
TOP209PN vs TOP265KG
TOP209PN vs TOP265EG
TOP209PN vs TOP264VG
TOP209PN vs TOP264KG-TL
TOP209PN vs TOP264KG
TOP209PN vs TOP264EG
TOP209PN vs TOP262LN
TOP209PN vs TOP262EN
TOP209PN vs TOP261LN
TOP209PN vs TOP261EN
TOP209PN vs TOP261EG
TOP209PN vs TOP260LN
TOP209PN vs TOP260EN
TOP209PN vs TOP260EG
TOP209PN vs TOP259LN
Customer Reviews
4.95 out of 5.00 stars from 141 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.