☰
LNK6407D
LNK6407D
Discontinued
Description:  IC OFFLINE SWITCH FLYBACK 8SO
Manufacturer:  Power Integrations
Datasheet:   LNK6407D Datasheet
History Price: Discontinued at Digi-Key
In Stock: 8880
LNK6407D Specification
Specification
Part No
LNK6407D
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
LinkSwitch-3
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
725V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
55%
Frequency - Switching
Up to 85kHz
Power (Watts)
7.5 W
Fault Protection
Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package
SO-8C
Mounting Type
Surface Mount
LNK6407D PDF Datasheet
LNK6407D Related Parts
LNK302DG
LNK302DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DG-TL
LNK302DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN
LNK302DN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN-TL
LNK302DN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302G
LNK302G
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302G-TL
LNK302G-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302GN
LNK302GN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302GN-TL
LNK302GN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302PN
LNK302PN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8DIP
LNK304DG
LNK304DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DG-TL
LNK304DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DN
LNK304DN
Power Integrations
IC OFFLINE SWIT OCP 8SOIC
LNK6407D Compare Parts
  • LNK6407D vs LNK6779K-TL
  • LNK6407D vs LNK6779K
  • LNK6407D vs LNK6779E
  • LNK6407D vs LNK6778V
  • LNK6407D vs LNK6778K-TL
  • LNK6407D vs LNK6778K
  • LNK6407D vs LNK6778E
  • LNK6407D vs LNK6777V
  • LNK6407D vs LNK6777K-TL
  • LNK6407D vs LNK6777K
  • LNK6407D vs LNK6777E
  • LNK6407D vs LNK6776V
  • LNK6407D vs LNK6776K-TL
  • LNK6407D vs LNK6776K
  • LNK6407D vs LNK6776E
  • LNK6407D vs LNK6775V
  • LNK6407D vs LNK6775K-TL
  • LNK6407D vs LNK6775K
  • LNK6407D vs LNK6775E
  • LNK6407D vs LNK6774V
  • LNK6407D vs LNK6774K-TL
  • LNK6407D vs LNK6774E
  • LNK6407D vs LNK6773V
  • LNK6407D vs LNK6773K-TL
  • LNK6407D vs LNK6773K
  • LNK6407D vs LNK6773E
  • LNK6407D vs LNK6769V
  • LNK6407D vs LNK6769K-TL
  • LNK6407D vs LNK6769K
  • LNK6407D vs LNK6769E
  • LNK6407D vs LNK6768V
  • LNK6407D vs LNK6768K-TL
  • LNK6407D vs LNK6768K
  • LNK6407D vs LNK6768E
  • LNK6407D vs LNK6767V
  • LNK6407D vs LNK6767K-TL
  • LNK6407D vs LNK6767K
  • LNK6407D vs LNK6767E
  • LNK6407D vs LNK6766V
  • LNK6407D vs LNK6766K-TL
  • LNK6407D FAQ
    Q1: What is the Power Integrations LNK6407D?
    A1: The Power Integrations LNK6407D is an integrated circuit designed for offline, high-efficiency power conversion, specifically used in switched-mode power supplies (SMPS) for a variety of applications.

    Q2: What is the primary application of the LNK6407D?
    A2: The LNK6407D is commonly used in power adapters, auxiliary power supplies, and industrial power systems, providing efficient power conversion and voltage regulation.

    Q3: What is the input voltage range for the LNK6407D?
    A3: The LNK6407D operates over an input voltage range of 85V to 265V AC, making it suitable for universal input power applications.

    Q4: What is the maximum output power of the LNK6407D?
    A4: The LNK6407D is capable of delivering up to 12W of output power, which is ideal for low- to medium-power applications such as consumer electronics, LED drivers, and small power supplies.

    Q5: What is the switching frequency of the LNK6407D?
    A5: The LNK6407D operates with a fixed switching frequency of approximately 130 kHz, which helps ensure stable operation in the applications it is used for.

    Q6: Does the LNK6407D include integrated features for energy efficiency?
    A6: Yes, the LNK6407D features high-efficiency operation with integrated power-factor correction (PFC) and low standby power consumption, making it energy-efficient for power conversion.

    Q7: How does the LNK6407D help with thermal management?
    A7: The LNK6407D is designed to operate efficiently with minimal heat generation, and it includes over-temperature protection to ensure safe operation under varying load conditions.

    Q8: What is the output voltage range for the LNK6407D?
    A8: The output voltage of the LNK6407D can be configured using external components, and it typically supports output voltages of 5V, 12V, and 15V, depending on the application.

    Q9: Does the LNK6407D support overcurrent protection?
    A9: Yes, the LNK6407D includes built-in overcurrent protection, preventing the device from being damaged in the event of excessive output current.

    Q10: Is the LNK6407D suitable for low-power standby applications?
    A10: Yes, the LNK6407D is optimized for low standby power operation, making it suitable for applications such as set-top boxes, chargers, and appliances that require low-energy standby modes.

    Q11: How does the LNK6407D perform in terms of electromagnetic interference (EMI)?
    A11: The LNK6407D is designed with low EMI characteristics, ensuring that it meets industry standards for electromagnetic compatibility (EMC) in various applications.

    Q12: What is the maximum operating temperature for the LNK6407D?
    A12: The LNK6407D has a maximum operating temperature of 125°C, which allows it to operate in demanding environments where heat is a concern.

    Q13: Does the LNK6407D support soft start functionality?
    A13: Yes, the LNK6407D includes soft start functionality to minimize inrush current at power-up, which helps reduce stress on components and improves the longevity of the power supply.

    Q14: Can the LNK6407D be used for isolated applications?
    A14: The LNK6407D is primarily designed for non-isolated applications; however, it can be used in isolated designs with the appropriate transformer for providing galvanic isolation.

    Q15: What are the key features of the LNK6407D?
    A15: Key features of the LNK6407D include integrated PFC, low standby power consumption, high efficiency, thermal protection, overcurrent protection, and compact design.

    Q16: Does the LNK6407D include a feedback mechanism for voltage regulation?
    A16: Yes, the LNK6407D includes an integrated feedback mechanism that allows it to regulate the output voltage and maintain stable operation under varying load conditions.

    Q17: How does the LNK6407D help reduce component count in power supply designs?
    A17: The LNK6407D integrates multiple components, such as a primary switch, PFC, and control circuitry, into a single package, helping to reduce component count, board space, and design complexity.

    Q18: What is the typical efficiency of the LNK6407D?
    A18: The LNK6407D typically offers efficiencies of up to 80-85%, depending on the application and design, which helps reduce heat generation and improve energy savings.

    Q19: Is the LNK6407D RoHS compliant?
    A19: Yes, the LNK6407D is RoHS compliant, which means it is free from hazardous substances such as lead, making it environmentally friendly and suitable for use in applications with regulatory requirements.

    Q20: What are the advantages of using the LNK6407D in a power supply design?
    A20: The advantages of using the LNK6407D include its integrated power-factor correction, high efficiency, compact size, low standby power, built-in protection features, and ease of use in designing reliable, energy-efficient power supplies.
    Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend