☰
LNK625PG
LNK625PG
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  Power Integrations
Datasheet:   LNK625PG Datasheet
History Price: $1.14000
In Stock: 320
LNK625PG Specification
Specification
Part No
LNK625PG
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
LinkSwitch-CV
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
725V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
54%
Frequency - Switching
100kHz
Power (Watts)
13.5 W
Fault Protection
Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-PDIP-C
Mounting Type
Through Hole
LNK625PG PDF Datasheet
LNK625PG Related Parts
LNK302DG
LNK302DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DG-TL
LNK302DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN
LNK302DN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN-TL
LNK302DN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302G
LNK302G
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302G-TL
LNK302G-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302GN
LNK302GN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302GN-TL
LNK302GN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302PN
LNK302PN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8DIP
LNK304DG
LNK304DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DG-TL
LNK304DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DN
LNK304DN
Power Integrations
IC OFFLINE SWIT OCP 8SOIC
LNK625PG Description
The Power Integrations LNK625PG is a highly integrated, off-line switcher designed for power supply applications, particularly in low- to medium-power ranges. This device is part of the LNK series, which utilizes a proprietary technology to provide high efficiency, low standby power consumption, and a compact design. The LNK625PG is ideal for applications such as LED drivers, consumer electronics, and industrial equipment where size and efficiency are critical.

## Key Specifications

1. Integrated Features:
- The LNK625PG incorporates a high-voltage power MOSFET, a frequency generator, and a control circuit all within a single package. This integration minimizes the number of external components required, which helps reduce the overall size and cost of the power supply design.

2. Input Voltage Range:
- The device is capable of operating over a wide input voltage range of 85 to 265 VAC. This makes it suitable for universal power supply applications, accommodating various international voltage standards.

3. Output Power:
- The LNK625PG is designed to provide a maximum output power of up to 15 watts in a non-isolated configuration, and up to 30 watts in isolated applications, depending on the specific circuit design and cooling conditions. This flexibility allows it to be used in a variety of power supply designs.

4. Switching Frequency:
- The device operates at a fixed switching frequency of approximately 132 kHz. This frequency is optimized to achieve a good balance between efficiency and the physical size of the magnetic components used in the power supply design.

5. Efficiency:
- The LNK625PG is engineered for high efficiency, often exceeding 85% under typical operating conditions. This efficiency is crucial for reducing heat generation and improving the overall reliability of the power supply.

6. Low Standby Power:
- One of the key advantages of the LNK625PG is its low standby power consumption, which can be less than 100 mW at 230 VAC. This feature makes it suitable for energy-efficient designs and helps comply with strict energy regulations.

7. Thermal Protection:
- The device includes built-in thermal protection features, such as over-temperature shutdown, to safeguard against overheating. This is particularly important in applications where ambient temperatures can vary significantly.

8. Application Flexibility:
- The LNK625PG is versatile and can be used in various applications, including power adapters, LED lighting, and small appliances. Its ability to function in both isolated and non-isolated configurations expands its usability in different designs.

9. Package Type:
- The device is available in a DIP-7 package, which is designed for easy handling and integration into PCB layouts. This compact size is advantageous for designs where space is a premium.

10. Protection Features:
- In addition to thermal protection, the LNK625PG offers various protection features such as:
- Over-Voltage Protection (OVP): Prevents output voltage from exceeding safe levels.
- Under-Voltage Lockout (UVLO): Ensures the device operates only when the input voltage is above a certain threshold, protecting the circuit during low input voltage conditions.

## Applications

The Power Integrations LNK625PG is suitable for a wide range of applications, including:

- LED Drivers: Ideal for powering LED lighting systems with high efficiency and low heat generation.
- AC-DC Power Supplies: Used in various consumer electronics and industrial applications where compact, efficient power supplies are needed.
- Home Appliances: Perfect for small appliances that require reliable and efficient power conversion.
- Battery Chargers: Can be integrated into battery charging circuits for various battery chemistries.

## Development and Support

Power Integrations provides robust support for developers utilizing the LNK625PG, including:

- Datasheets: Comprehensive technical documents that detail specifications, application circuits, and design guidelines.
- Reference Designs: Examples of typical applications that can serve as a starting point for design engineers.
- Design Tools: Software tools for simulating and optimizing designs using the LNK625PG, helping engineers achieve their performance targets.

## Conclusion

In summary, the Power Integrations LNK625PG is a highly efficient, compact, and versatile off-line switcher that meets the demands of modern power supply applications. With its integrated design, wide input voltage range, low standby power consumption, and various protection features, it is an ideal choice for engineers seeking to develop reliable, energy-efficient power supplies in a compact form factor. Whether for consumer electronics, industrial applications, or LED lighting, the LNK625PG delivers performance and reliability that meet today%27s design challenges.
LNK625PG Compare Parts
  • LNK625PG vs LNK6779K-TL
  • LNK625PG vs LNK6779K
  • LNK625PG vs LNK6779E
  • LNK625PG vs LNK6778V
  • LNK625PG vs LNK6778K-TL
  • LNK625PG vs LNK6778K
  • LNK625PG vs LNK6778E
  • LNK625PG vs LNK6777V
  • LNK625PG vs LNK6777K-TL
  • LNK625PG vs LNK6777K
  • LNK625PG vs LNK6777E
  • LNK625PG vs LNK6776V
  • LNK625PG vs LNK6776K-TL
  • LNK625PG vs LNK6776K
  • LNK625PG vs LNK6776E
  • LNK625PG vs LNK6775V
  • LNK625PG vs LNK6775K-TL
  • LNK625PG vs LNK6775K
  • LNK625PG vs LNK6775E
  • LNK625PG vs LNK6774V
  • LNK625PG vs LNK6774K-TL
  • LNK625PG vs LNK6774E
  • LNK625PG vs LNK6773V
  • LNK625PG vs LNK6773K-TL
  • LNK625PG vs LNK6773K
  • LNK625PG vs LNK6773E
  • LNK625PG vs LNK6769V
  • LNK625PG vs LNK6769K-TL
  • LNK625PG vs LNK6769K
  • LNK625PG vs LNK6769E
  • LNK625PG vs LNK6768V
  • LNK625PG vs LNK6768K-TL
  • LNK625PG vs LNK6768K
  • LNK625PG vs LNK6768E
  • LNK625PG vs LNK6767V
  • LNK625PG vs LNK6767K-TL
  • LNK625PG vs LNK6767K
  • LNK625PG vs LNK6767E
  • LNK625PG vs LNK6766V
  • LNK625PG vs LNK6766K-TL
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend