☰
LNK564DN
LNK564DN
Discontinued
Description:  IC OFFLINE SWITCH FLYBACK 8SO
Manufacturer:  Power Integrations
Datasheet:   LNK564DN Datasheet
History Price: Discontinued at Digi-Key
In Stock: 17280
LNK564DN Specification
Specification
Part No
LNK564DN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
LinkSwitch-LP
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
70%
Frequency - Switching
100kHz
Power (Watts)
3 W
Fault Protection
Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package
SO-8C
Mounting Type
Surface Mount
LNK564DN PDF Datasheet
LNK564DN Related Parts
LNK302DG
LNK302DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DG-TL
LNK302DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN
LNK302DN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN-TL
LNK302DN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302G
LNK302G
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302G-TL
LNK302G-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302GN
LNK302GN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302GN-TL
LNK302GN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302PN
LNK302PN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8DIP
LNK304DG
LNK304DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DG-TL
LNK304DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DN
LNK304DN
Power Integrations
IC OFFLINE SWIT OCP 8SOIC
LNK564DN Description
The Power Integrations LNK564DN is a highly integrated, off-line switcher designed for power supply applications. It is part of the LinkSwitch family, which is known for its efficiency and compact design, making it suitable for a wide range of applications, including consumer electronics, appliances, and industrial equipment. The LNK564DN combines a high-voltage power MOSFET with a control circuit in a single package, simplifying the design process and reducing the overall size of the power supply.

## Basic Specifications

- Product Name: LNK564DN
- Manufacturer: Power Integrations
- Type: Off-line Switcher
- Package Type: DIP-8 (Dual In-line Package)
- Input Voltage Range: 85V to 265V AC
- Output Power: Up to 15W (depending on the application and design)

## Electrical Characteristics

- Switching Frequency: Approximately 132 kHz, which allows for efficient energy transfer and reduced transformer size.
- Output Voltage Regulation: The device provides excellent output voltage regulation, ensuring stable performance under varying load conditions.
- Efficiency: High efficiency, typically greater than 80%, which helps to minimize heat generation and improve overall system reliability.
- Standby Power Consumption: Very low standby power consumption, typically less than 30 mW, making it suitable for energy-efficient designs.

## Performance Features

- Integrated High-Voltage MOSFET: The LNK564DN includes a high-voltage power MOSFET, which reduces the number of external components required and simplifies the design.
- Built-in Protection Features: The device includes several protection features, such as:
- Over-Voltage Protection (OVP): Prevents output voltage from exceeding a specified limit.
- Over-Current Protection (OCP): Protects the device from excessive current conditions.
- Thermal Shutdown: Automatically shuts down the device in case of overheating, ensuring safe operation.
- Frequency Jittering: The built-in frequency jittering feature helps to reduce electromagnetic interference (EMI) by spreading the switching frequency.

## Applications

The LNK564DN is suitable for a variety of applications, including:
- Consumer Electronics: Power supplies for devices such as televisions, audio equipment, and chargers.
- Home Appliances: Used in power supplies for kitchen appliances, washing machines, and other household devices.
- Industrial Equipment: Suitable for powering control circuits and sensors in industrial applications.
- LED Lighting: Can be used in LED driver circuits for efficient lighting solutions.

## Development Support

- Evaluation Boards: Power Integrations provides evaluation boards to facilitate testing and prototyping with the LNK564DN.
- Design Tools: The manufacturer offers design tools and software to assist engineers in creating efficient power supply designs using this device.
- Comprehensive Documentation: Detailed datasheets, application notes, and reference designs are available to support engineers in their design efforts.

## Conclusion

The Power Integrations LNK564DN is a versatile and efficient off-line switcher that simplifies the design of power supplies for a wide range of applications. With its integrated high-voltage MOSFET, built-in protection features, and high efficiency, it is an excellent choice for designers looking to create compact and reliable power solutions. Its broad application range and strong support from Power Integrations make it a valuable component in modern electronic designs.
LNK564DN Compare Parts
  • LNK564DN vs LNK6779K-TL
  • LNK564DN vs LNK6779K
  • LNK564DN vs LNK6779E
  • LNK564DN vs LNK6778V
  • LNK564DN vs LNK6778K-TL
  • LNK564DN vs LNK6778K
  • LNK564DN vs LNK6778E
  • LNK564DN vs LNK6777V
  • LNK564DN vs LNK6777K-TL
  • LNK564DN vs LNK6777K
  • LNK564DN vs LNK6777E
  • LNK564DN vs LNK6776V
  • LNK564DN vs LNK6776K-TL
  • LNK564DN vs LNK6776K
  • LNK564DN vs LNK6776E
  • LNK564DN vs LNK6775V
  • LNK564DN vs LNK6775K-TL
  • LNK564DN vs LNK6775K
  • LNK564DN vs LNK6775E
  • LNK564DN vs LNK6774V
  • LNK564DN vs LNK6774K-TL
  • LNK564DN vs LNK6774E
  • LNK564DN vs LNK6773V
  • LNK564DN vs LNK6773K-TL
  • LNK564DN vs LNK6773K
  • LNK564DN vs LNK6773E
  • LNK564DN vs LNK6769V
  • LNK564DN vs LNK6769K-TL
  • LNK564DN vs LNK6769K
  • LNK564DN vs LNK6769E
  • LNK564DN vs LNK6768V
  • LNK564DN vs LNK6768K-TL
  • LNK564DN vs LNK6768K
  • LNK564DN vs LNK6768E
  • LNK564DN vs LNK6767V
  • LNK564DN vs LNK6767K-TL
  • LNK564DN vs LNK6767K
  • LNK564DN vs LNK6767E
  • LNK564DN vs LNK6766V
  • LNK564DN vs LNK6766K-TL
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend