☰
LNK362DN
LNK362DN
Discontinued
Description:  IC OFFLINE SWITCH FLYBACK 8SO
Manufacturer:  Power Integrations
Datasheet:   LNK362DN Datasheet
History Price: Discontinued at Digi-Key
In Stock: 46285
LNK362DN Specification
Specification
Part No
LNK362DN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
LinkSwitch-XT
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
60%
Frequency - Switching
132kHz
Power (Watts)
2.8 W
Fault Protection
Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package
SO-8C
Mounting Type
Surface Mount
LNK362DN PDF Datasheet
LNK362DN Related Parts
LNK302DG
LNK302DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DG-TL
LNK302DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN
LNK302DN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN-TL
LNK302DN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302G
LNK302G
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302G-TL
LNK302G-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302GN
LNK302GN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302GN-TL
LNK302GN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302PN
LNK302PN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8DIP
LNK304DG
LNK304DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DG-TL
LNK304DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DN
LNK304DN
Power Integrations
IC OFFLINE SWIT OCP 8SOIC
LNK362DN Description
The Power Integrations LNK362DN is a highly integrated, low-power switcher designed for use in a variety of power supply applications. It is part of the LinkSwitch family of devices, which are known for their efficiency, compact size, and ease of use. The LNK362DN is particularly suitable for applications such as LED drivers, adapters, and other low-power switch-mode power supplies (SMPS).

## Overview

The LNK362DN integrates a high-voltage power MOSFET, a PWM controller, and various protection features into a single package. This integration simplifies the design process, reduces the number of external components required, and enhances overall system reliability. The device operates in a flyback topology, which allows for electrical isolation between the input and output, making it ideal for applications that require safety and efficiency.

## Key Specifications

1. Input Voltage Range:
- The LNK362DN can operate with a wide input voltage range of 85V to 265V AC, making it suitable for universal input applications.

2. Output Power:
- The device is capable of delivering output power up to 12W in a typical application, with a maximum output power of 15W under certain conditions.

3. Switching Frequency:
- The typical switching frequency of the LNK362DN is around 132 kHz, which helps to minimize the size of the magnetic components and improve efficiency.

4. Efficiency:
- The device is designed to achieve high efficiency, often exceeding 85% under typical load conditions. This efficiency helps to reduce heat generation and improve overall system performance.

5. Integrated MOSFET:
- The LNK362DN features an integrated high-voltage power MOSFET with a breakdown voltage of 265V, which simplifies the design and reduces component count.

6. Protection Features:
- The device includes several built-in protection features, such as:
- Overvoltage Protection (OVP): Prevents output voltage from exceeding a specified limit.
- Overcurrent Protection (OCP): Protects the power supply from excessive current conditions.
- Thermal Shutdown: Automatically disables the device in case of overheating.
- Short-Circuit Protection: Safeguards the power supply during short-circuit conditions.

7. Standby Power Consumption:
- The LNK362DN is designed to minimize standby power consumption, typically less than 30 mW, which is essential for energy-efficient designs.

8. Package Type:
- The device is available in a compact DIP-8 package, which facilitates easy integration into various circuit designs.

9. Operating Temperature Range:
- The LNK362DN operates over a temperature range of -40°C to +125°C, making it suitable for a variety of environmental conditions.

## Applications

The Power Integrations LNK362DN is suitable for a wide range of applications, including:

- LED Drivers: Power supplies for LED lighting systems that require efficient power conversion.
- Adapters: Power adapters for consumer electronics, such as chargers for mobile devices and laptops.
- Industrial Equipment: Power supplies for industrial control systems and automation equipment.
- Telecommunications: Power supplies for networking equipment and communication devices.

## Advantages

- Ease of Use: The integrated design simplifies the power supply design process, reducing the need for external components and minimizing layout complexity.
- High Reliability: Built-in protection features enhance the reliability of the power supply, making it suitable for critical applications.
- Compact Size: The small package size allows for space-saving designs, which is particularly important in consumer electronics and compact devices.
- Energy Efficiency: High efficiency and low standby power consumption contribute to reduced energy costs and compliance with energy regulations.

## Conclusion

The Power Integrations LNK362DN is a versatile and efficient power supply controller that meets the demands of modern electronic applications. With its integrated design, high performance, and robust protection features, it is an excellent choice for engineers and designers looking to create reliable and efficient power supplies. The LNK362DN%27s ability to operate across a wide input voltage range and deliver significant output power makes it suitable for a variety of applications, from LED drivers to industrial systems. Its combination of ease of use and high efficiency positions it as a valuable component in the ever-evolving landscape of power supply design.
LNK362DN Compare Parts
  • LNK362DN vs LNK6779K-TL
  • LNK362DN vs LNK6779K
  • LNK362DN vs LNK6779E
  • LNK362DN vs LNK6778V
  • LNK362DN vs LNK6778K-TL
  • LNK362DN vs LNK6778K
  • LNK362DN vs LNK6778E
  • LNK362DN vs LNK6777V
  • LNK362DN vs LNK6777K-TL
  • LNK362DN vs LNK6777K
  • LNK362DN vs LNK6777E
  • LNK362DN vs LNK6776V
  • LNK362DN vs LNK6776K-TL
  • LNK362DN vs LNK6776K
  • LNK362DN vs LNK6776E
  • LNK362DN vs LNK6775V
  • LNK362DN vs LNK6775K-TL
  • LNK362DN vs LNK6775K
  • LNK362DN vs LNK6775E
  • LNK362DN vs LNK6774V
  • LNK362DN vs LNK6774K-TL
  • LNK362DN vs LNK6774E
  • LNK362DN vs LNK6773V
  • LNK362DN vs LNK6773K-TL
  • LNK362DN vs LNK6773K
  • LNK362DN vs LNK6773E
  • LNK362DN vs LNK6769V
  • LNK362DN vs LNK6769K-TL
  • LNK362DN vs LNK6769K
  • LNK362DN vs LNK6769E
  • LNK362DN vs LNK6768V
  • LNK362DN vs LNK6768K-TL
  • LNK362DN vs LNK6768K
  • LNK362DN vs LNK6768E
  • LNK362DN vs LNK6767V
  • LNK362DN vs LNK6767K-TL
  • LNK362DN vs LNK6767K
  • LNK362DN vs LNK6767E
  • LNK362DN vs LNK6766V
  • LNK362DN vs LNK6766K-TL
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend