LV5744V-MPB-E
LV5744V-MPB-E
Obsolete
Description:  IC REG BUCK ADJ DL 16SSOP
Manufacturer:  onsemi
History Price: $1.34000
In Stock: 29600
LV5744V-MPB-E Specification
Specification
Part No
LV5744V-MPB-E
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
2
Voltage - Input (Min)
8V
Voltage - Input (Max)
33V
Voltage - Output (Min/Fixed)
2.52V
Voltage - Output (Max)
33V
Current - Output
-
Frequency - Switching
20kHz ~ 1MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP
LV5744V-MPB-E Related Parts
LV52117QATXG
LV52117QATXG
onsemi
IC REG BOOST ADJ 100MA DL 12TDFN
LV5256GP-TE-L-E
LV5256GP-TE-L-E
onsemi
IC REG BUCK BST ADJ 600MA 20VCT
LV56081GP-E
LV56081GP-E
onsemi
IC REG CHRG PUMP -5.5V/15V 24VCT
LV56081GP-TE-L-E
LV56081GP-TE-L-E
onsemi
IC REG CHRG PUMP -5.5V/15V 24VCT
LV5710V-MPB-E
LV5710V-MPB-E
onsemi
IC REG CHARGE PUMP ADJ 16SSOP
LV57331TT-TLM-H
LV57331TT-TLM-H
onsemi
IC REG BOOST ADJUSTABLE 1A 8MSOP
LV5744V-TLM-E
LV5744V-TLM-E
onsemi
IC REG BUCK ADJ DL 16SSOP
LV5781-TLM-E
LV5781-TLM-E
onsemi
IC REG BUCK 3.3V 3A 14HSSOP
LV5803M-TE-L-E
LV5803M-TE-L-E
onsemi
IC REG BUCK ADJUSTABLE 8MFP
LV58061MX-TLM-H
LV58061MX-TLM-H
onsemi
IC REG BUCK ADJUSTABLE 3A 8MFP
LV58063MC-AH
LV58063MC-AH
onsemi
IC REG BUCK ADJUSTABLE 3A 8SOIC
LV58063MCZ-AH
LV58063MCZ-AH
onsemi
IC REG MULT CONFIG 8SOIC
LV5744V-MPB-E Compare Parts
  • LV5744V-MPB-E vs LV5980MD-AH
  • LV5744V-MPB-E vs LV5980MC-AH
  • LV5744V-MPB-E vs LV5876MX-TLM-H
  • LV5744V-MPB-E vs LV5857MX-TLM-H
  • LV5744V-MPB-E vs LV5856MX-TLM-H
  • LV5744V-MPB-E vs LV5851M-TLM-H
  • LV5744V-MPB-E vs LV5841ML-TLM-H
  • LV5744V-MPB-E vs LV5841ML-TLM-H
  • LV5744V-MPB-E vs LV5841M-TLM-H
  • LV5744V-MPB-E vs LV5813TT-TE-L-H
  • LV5744V-MPB-E vs LV5810M-TE-L-H
  • LV5744V-MPB-E vs LV5809NMX-TLM-H
  • LV5744V-MPB-E vs LV5809MX-TLM-H
  • LV5744V-MPB-E vs LV5808MX-TLM-H
  • LV5744V-MPB-E vs LV5807MX-TLM-H
  • LV5744V-MPB-E vs LV58063MX-TLM-H
  • LV5744V-MPB-E vs LV58063MCZ-AH
  • LV5744V-MPB-E vs LV58063MC-AH
  • LV5744V-MPB-E vs LV58061MX-TLM-H
  • LV5744V-MPB-E vs LV5803M-TE-L-E
  • LV5744V-MPB-E vs LV5781-TLM-E
  • LV5744V-MPB-E vs LV5744V-TLM-E
  • LV5744V-MPB-E vs LV57331TT-TLM-H
  • LV5744V-MPB-E vs LV5710V-MPB-E
  • LV5744V-MPB-E vs LV56081GP-TE-L-E
  • LV5744V-MPB-E vs LV56081GP-E
  • LV5744V-MPB-E vs LV5256GP-TE-L-E
  • LV5744V-MPB-E vs LV52117QATXG
  • LV5744V-MPB-E vs LV5990M-TLM-H
  • LV5744V-MPB-E vs LV5980MDZ-AH
  • LV5744V-MPB-E vs LV5856MX-MPB-H
  • LV5744V-MPB-E vs LV5815M-TE-L-E
  • LV5744V-MPB-E vs LV58132MX-MPB-H
  • LV5744V-MPB-E vs LV58074MX-TLM-H
  • LV5744V-MPB-E vs LV58071VH-TE-L-H
  • LV5744V-MPB-E vs LV5743V-MPB-E
  • LV5744V-MPB-E vs LV5710V-TLM-E
  • LV5744V-MPB-E vs LV5710GP-TE-L-H
  • LV5744V-MPB-E vs LV5656T-TLM-H
  • LV5744V-MPB-E vs LV5604TA-NH
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!