LV5744V-MPB-E
LV5744V-MPB-E
Obsolete
Description:  IC REG BUCK ADJ DL 16SSOP
Manufacturer:  onsemi
History Price: $1.34000
In Stock: 29600
LV5744V-MPB-E vs LV5604TA-NH
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
2
-
Voltage - Input (Min)
8V
-
Voltage - Input (Max)
33V
-
Voltage - Output (Min/Fixed)
2.52V
-
Voltage - Output (Max)
33V
-
Current - Output
-
-
Frequency - Switching
20kHz ~ 1MHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-LSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
16-SSOP
-