LV5744V-MPB-E
LV5744V-MPB-E
Obsolete
Description:  IC REG BUCK ADJ DL 16SSOP
Manufacturer:  onsemi
History Price: $1.34000
In Stock: 29600
LV5744V-MPB-E vs LV56081GP-TE-L-E
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Ratiometric
Output Configuration
Positive
Positive and Negative
Topology
Buck
Charge Pump
Output Type
Adjustable
Fixed
Number of Outputs
2
2
Voltage - Input (Min)
8V
3V
Voltage - Input (Max)
33V
3.45V
Voltage - Output (Min/Fixed)
2.52V
-5.5V, 15V
Voltage - Output (Max)
33V
-
Current - Output
-
20mA
Frequency - Switching
20kHz ~ 1MHz
2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
24-WFQFN
Supplier Device Package
16-SSOP
24-VCT (3.5x3.5)