LV5744V-MPB-E
LV5744V-MPB-E
Obsolete
Description:  IC REG BUCK ADJ DL 16SSOP
Manufacturer:  onsemi
History Price: $1.34000
In Stock: 29600
LV5744V-MPB-E vs LV5980MD-AH
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
8V
4.5V
Voltage - Input (Max)
33V
23V
Voltage - Output (Min/Fixed)
2.52V
1.235V
Voltage - Output (Max)
33V
21.62V
Current - Output
-
3A
Frequency - Switching
20kHz ~ 1MHz
370kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
10-SOIC