Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi LV5744V-MPB-E
LV5744V-MPB-E
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ DL 16SSOP
Manufacturer:
onsemi
Datasheet:
LV5744V-MPB-E Datasheet
History Price: $1.34000
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LV5744V-MPB-E vs LV5256GP-TE-L-E
Part No
LV5744V-MPB-E
LV5256GP-TE-L-E
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Up, Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck, Boost
Output Type
Adjustable
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
8V
4.5V
Voltage - Input (Max)
33V
10V
Voltage - Output (Min/Fixed)
2.52V
1V
Voltage - Output (Max)
33V
14V
Current - Output
-
600mA
Frequency - Switching
20kHz ~ 1MHz
300kHz ~ 1.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
20-WFQFN
Supplier Device Package
16-SSOP
20-VCT (3x3)