LV4910T-MPB-E
LV4910T-MPB-E
Obsolete
Description:  IC AMP CLASS D STEREO 2W 30TSSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 26800
LV4910T-MPB-E Specification
Specification
Part No
LV4910T-MPB-E
Category
Linear - Amplifiers - Audio
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
2W x 2 @ 4Ohm
Voltage - Supply
2.5V ~ 5.5V
Features
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Operating Temperature
-
Supplier Device Package
30-TSSOP
Package / Case
30-TSSOP (0.220", 5.60mm Width)
LV4910T-MPB-E PDF Datasheet
LV4910T-MPB-E Related Parts
LV47004P-E
LV47004P-E
onsemi
IC AMP CLASS AB QUAD 24W 25HZIP
LV47009P-E
LV47009P-E
onsemi
IC AMP CLASS AB QUAD 24W 25HZIP
LV47011P-E
LV47011P-E
onsemi
IC AMP CLASS AB QUAD 29W 25HZIP
LV47017P-E
LV47017P-E
onsemi
IC AMP CLASS AB QUAD 48W 25HZIP
LV47022P-H
LV47022P-H
onsemi
IC AMP CLASS AB QUAD 48W 25HZIP
LV4904V-MPB-E
LV4904V-MPB-E
onsemi
IC AMP CLASS D STEREO 15W 44SSOP
LV4904V-TLM-E
LV4904V-TLM-E
onsemi
IC AMP CLASS D STER 15W 44SSOPJ
LV4906V-MPB-H
LV4906V-MPB-H
onsemi
CLASS-D POWER AMPLIFIER
LV4910T-TLM-E
LV4910T-TLM-E
onsemi
IC AMP CLASS D STEREO 2W 30TSSOP
LV4912GP-TE-L-E
LV4912GP-TE-L-E
onsemi
IC AMP CLASS D MONO 2W 24VCT
LV49152V-MPB-E
LV49152V-MPB-E
onsemi
IC AMP CLASS D STER 15W 44SSOPJ
LV49152V-TLM-E
LV49152V-TLM-E
onsemi
IC AMP CLASS D STER 15W 44SSOPJ
LV4910T-MPB-E Compare Parts
  • LV4910T-MPB-E vs LV4991M-TLM-H
  • LV4910T-MPB-E vs LV4985VH-TLM-H
  • LV4910T-MPB-E vs LV4924VH-TLM-H
  • LV4910T-MPB-E vs LV4924VH-MPB-H
  • LV4910T-MPB-E vs LV4920H-TLM-E
  • LV4910T-MPB-E vs LV49157V-TLM-H
  • LV4910T-MPB-E vs LV49157V-MPB-H
  • LV4910T-MPB-E vs LV49152V-TLM-E
  • LV4910T-MPB-E vs LV49152V-MPB-E
  • LV4910T-MPB-E vs LV4912GP-TE-L-E
  • LV4910T-MPB-E vs LV4910T-TLM-E
  • LV4910T-MPB-E vs LV4906V-MPB-H
  • LV4910T-MPB-E vs LV4904V-TLM-E
  • LV4910T-MPB-E vs LV4904V-MPB-E
  • LV4910T-MPB-E vs LV47022P-H
  • LV4910T-MPB-E vs LV47017P-E
  • LV4910T-MPB-E vs LV47011P-E
  • LV4910T-MPB-E vs LV47009P-E
  • LV4910T-MPB-E vs LV47004P-E
  • LV4910T-MPB-E vs LV4991TH-TLM-E
  • LV4910T-MPB-E vs LV49821VH-TLM-H
  • LV4910T-MPB-E vs LV49821VH-MPB-H
  • LV4910T-MPB-E vs LV4923VH-TLM-H
  • LV4910T-MPB-E vs LV4906V-TLM-H-ON
  • LV4910T-MPB-E vs LV4900HR-TLM-E
  • LV4910T-MPB-E vs LV4900HR-MPB-E
  • LV4910T-MPB-E vs LV47022PH
  • LV4910T-MPB-E vs LV47002P-E
  • LV4910T-MPB-E vs LV4991M-TLM-H
  • LV4910T-MPB-E vs LV4985VH-TLM-H
  • LV4910T-MPB-E vs LV49152V-MPB-E
  • LV4910T-MPB-E vs LV4900H-TLM-E
  • LV4910T-MPB-E vs LV47011P-E
  • LV4910T-MPB-E vs LV4993TH-TLM-H
  • LV4910T-MPB-E vs LV4906V-TLM-H
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery