☰
LV49152V-MPB-E
LV49152V-MPB-E
Obsolete
Description:  IC AMP CLASS D STER 15W 44SSOPJ
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 10960
LV49152V-MPB-E Specification
Specification
Part No
LV49152V-MPB-E
Category
Linear - Amplifiers - Audio
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
15W x 2 @ 8Ohm
Voltage - Supply
9V ~ 18V
Features
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
44-SSOPJ
Package / Case
44-LSSOP (0.220", 5.60mm Width) Exposed Pad
LV49152V-MPB-E PDF Datasheet
LV49152V-MPB-E Related Parts
LV47004P-E
LV47004P-E
onsemi
IC AMP CLASS AB QUAD 24W 25HZIP
LV47009P-E
LV47009P-E
onsemi
IC AMP CLASS AB QUAD 24W 25HZIP
LV47011P-E
LV47011P-E
onsemi
IC AMP CLASS AB QUAD 29W 25HZIP
LV47017P-E
LV47017P-E
onsemi
IC AMP CLASS AB QUAD 48W 25HZIP
LV47022P-H
LV47022P-H
onsemi
IC AMP CLASS AB QUAD 48W 25HZIP
LV4904V-MPB-E
LV4904V-MPB-E
onsemi
IC AMP CLASS D STEREO 15W 44SSOP
LV4904V-TLM-E
LV4904V-TLM-E
onsemi
IC AMP CLASS D STER 15W 44SSOPJ
LV4906V-MPB-H
LV4906V-MPB-H
onsemi
CLASS-D POWER AMPLIFIER
LV4910T-MPB-E
LV4910T-MPB-E
onsemi
IC AMP CLASS D STEREO 2W 30TSSOP
LV4910T-TLM-E
LV4910T-TLM-E
onsemi
IC AMP CLASS D STEREO 2W 30TSSOP
LV4912GP-TE-L-E
LV4912GP-TE-L-E
onsemi
IC AMP CLASS D MONO 2W 24VCT
LV49152V-TLM-E
LV49152V-TLM-E
onsemi
IC AMP CLASS D STER 15W 44SSOPJ
LV49152V-MPB-E Compare Parts
  • LV49152V-MPB-E vs LV4991M-TLM-H
  • LV49152V-MPB-E vs LV4985VH-TLM-H
  • LV49152V-MPB-E vs LV4924VH-TLM-H
  • LV49152V-MPB-E vs LV4924VH-MPB-H
  • LV49152V-MPB-E vs LV4920H-TLM-E
  • LV49152V-MPB-E vs LV49157V-TLM-H
  • LV49152V-MPB-E vs LV49157V-MPB-H
  • LV49152V-MPB-E vs LV49152V-TLM-E
  • LV49152V-MPB-E vs LV4912GP-TE-L-E
  • LV49152V-MPB-E vs LV4910T-TLM-E
  • LV49152V-MPB-E vs LV4910T-MPB-E
  • LV49152V-MPB-E vs LV4906V-MPB-H
  • LV49152V-MPB-E vs LV4904V-TLM-E
  • LV49152V-MPB-E vs LV4904V-MPB-E
  • LV49152V-MPB-E vs LV47022P-H
  • LV49152V-MPB-E vs LV47017P-E
  • LV49152V-MPB-E vs LV47011P-E
  • LV49152V-MPB-E vs LV47009P-E
  • LV49152V-MPB-E vs LV47004P-E
  • LV49152V-MPB-E vs LV4991TH-TLM-E
  • LV49152V-MPB-E vs LV49821VH-TLM-H
  • LV49152V-MPB-E vs LV49821VH-MPB-H
  • LV49152V-MPB-E vs LV4923VH-TLM-H
  • LV49152V-MPB-E vs LV4906V-TLM-H-ON
  • LV49152V-MPB-E vs LV4900HR-TLM-E
  • LV49152V-MPB-E vs LV4900HR-MPB-E
  • LV49152V-MPB-E vs LV47022PH
  • LV49152V-MPB-E vs LV47002P-E
  • LV49152V-MPB-E vs LV4991M-TLM-H
  • LV49152V-MPB-E vs LV4985VH-TLM-H
  • LV49152V-MPB-E vs LV4900H-TLM-E
  • LV49152V-MPB-E vs LV47011P-E
  • LV49152V-MPB-E vs LV4993TH-TLM-H
  • LV49152V-MPB-E vs LV4906V-TLM-H
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class