Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LV4910T-MPB-E
LV4910T-MPB-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS D STEREO 2W 30TSSOP
Manufacturer:
onsemi
Datasheet:
LV4910T-MPB-E Datasheet
History Price: Obsolete
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LV4910T-MPB-E vs LV49152V-TLM-E
Part No
LV4910T-MPB-E
LV49152V-TLM-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class D
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
2W x 2 @ 4Ohm
15W x 2 @ 8Ohm
Voltage - Supply
2.5V ~ 5.5V
9V ~ 18V
Features
Mute, Short-Circuit and Thermal Protection, Standby
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
30-TSSOP
44-SSOPJ
Package / Case
30-TSSOP (0.220", 5.60mm Width)
44-LSSOP (0.220", 5.60mm Width) Exposed Pad