LV4910T-MPB-E
LV4910T-MPB-E
Obsolete
Description:  IC AMP CLASS D STEREO 2W 30TSSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 26800
LV4910T-MPB-E vs LV49157V-MPB-H
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Class D
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load
2W x 2 @ 4Ohm
15W x 2 @ 8Ohm; 72mW x 2 @ 16Ohm
Voltage - Supply
2.5V ~ 5.5V
9V ~ 18V
Features
Mute, Short-Circuit and Thermal Protection, Standby
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
30-TSSOP
44-SSOPJ
Package / Case
30-TSSOP (0.220", 5.60mm Width)
44-LSSOP (0.220", 5.60mm Width) Exposed Pad