LV4910T-MPB-E
LV4910T-MPB-E
Obsolete
Description:  IC AMP CLASS D STEREO 2W 30TSSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 26800
LV4910T-MPB-E vs LV4900H-TLM-E
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class D
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
2W x 2 @ 4Ohm
10W x 2 @ 8Ohm, 15W x 2 @ 4Ohm
Voltage - Supply
2.5V ~ 5.5V
10V ~ 15V
Features
Mute, Short-Circuit and Thermal Protection, Standby
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
30-TSSOP
36-HSOP-R
Package / Case
30-TSSOP (0.220", 5.60mm Width)
36-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs