LV47002P-E
LV47002P-E
Obsolete
Description:  IC AMP CAR AUDIO BTL 4CH HZIP25
Manufacturer:  onsemi
Datasheet:   LV47002P-E Datasheet
History Price: $2.70000
In Stock: 29200
LV47002P-E Specification
Specification
Part No
LV47002P-E
Category
Linear - Amplifiers - Audio
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Output Type
-
Max Output Power x Channels @ Load
-
Voltage - Supply
-
Features
-
Mounting Type
-
Operating Temperature
-
Supplier Device Package
-
Package / Case
-
LV47002P-E Related Parts
LV47004P-E
LV47004P-E
onsemi
IC AMP CLASS AB QUAD 24W 25HZIP
LV47009P-E
LV47009P-E
onsemi
IC AMP CLASS AB QUAD 24W 25HZIP
LV47011P-E
LV47011P-E
onsemi
IC AMP CLASS AB QUAD 29W 25HZIP
LV47017P-E
LV47017P-E
onsemi
IC AMP CLASS AB QUAD 48W 25HZIP
LV47022P-H
LV47022P-H
onsemi
IC AMP CLASS AB QUAD 48W 25HZIP
LV4904V-MPB-E
LV4904V-MPB-E
onsemi
IC AMP CLASS D STEREO 15W 44SSOP
LV4904V-TLM-E
LV4904V-TLM-E
onsemi
IC AMP CLASS D STER 15W 44SSOPJ
LV4906V-MPB-H
LV4906V-MPB-H
onsemi
CLASS-D POWER AMPLIFIER
LV4910T-MPB-E
LV4910T-MPB-E
onsemi
IC AMP CLASS D STEREO 2W 30TSSOP
LV4910T-TLM-E
LV4910T-TLM-E
onsemi
IC AMP CLASS D STEREO 2W 30TSSOP
LV4912GP-TE-L-E
LV4912GP-TE-L-E
onsemi
IC AMP CLASS D MONO 2W 24VCT
LV49152V-MPB-E
LV49152V-MPB-E
onsemi
IC AMP CLASS D STER 15W 44SSOPJ
LV47002P-E Description
The onsemi LV47002P-E is a highly integrated, low-voltage, dual-channel LED driver designed for various lighting applications, including automotive, industrial, and general-purpose LED lighting. This device is particularly well-suited for applications requiring precise control of LED brightness and color, making it a popular choice among engineers and designers in the lighting industry.

## Overview

The LV47002P-E is designed to drive LEDs with high efficiency and reliability. It features advanced control mechanisms that allow for dimming and color mixing, making it ideal for applications such as automotive interior lighting, decorative lighting, and backlighting for displays. The device is packaged in a compact form factor, facilitating easy integration into various designs.

## Key Specifications

1. Input Voltage Range:
- The LV47002P-E operates over a wide input voltage range, typically from 4.5V to 40V, allowing it to be used in various power supply environments.

2. Output Channels:
- This LED driver features two independent output channels, enabling the control of multiple LED strings or different colors of LEDs simultaneously.

3. Output Current:
- Each output channel can deliver a maximum output current of up to 1A, providing sufficient power for driving high-brightness LEDs.

4. Dimming Control:
- The device supports various dimming methods, including PWM (Pulse Width Modulation) dimming and analog dimming, allowing for smooth brightness control and flexibility in design.

5. Thermal Management:
- The LV47002P-E includes built-in thermal protection features to prevent overheating, ensuring reliable operation under varying load conditions.

6. Efficiency:
- The driver is designed for high efficiency, typically exceeding 90%, which helps to minimize power loss and heat generation, contributing to longer LED lifetimes.

7. Control Interface:
- The device can be controlled via a simple I2C interface, allowing for easy integration with microcontrollers and other digital systems.

8. Fault Protection:
- Integrated fault protection features include open LED detection, short-circuit protection, and over-temperature protection, enhancing the reliability of the overall system.

9. Package Type:
- The LV47002P-E is available in a compact HTQFP-32 package, which is suitable for surface mount applications, making it easy to incorporate into PCB designs.

10. Operating Temperature Range:
- The device is rated for operation in a wide temperature range, typically from -40°C to +125°C, making it suitable for harsh environments.

## Applications

The onsemi LV47002P-E is versatile and can be used in a variety of applications, including:

- Automotive Lighting: Ideal for interior lighting, ambient lighting, and dashboard illumination in vehicles.
- General LED Lighting: Suitable for residential and commercial lighting solutions, including downlights, spotlights, and decorative lighting.
- Backlighting: Can be used for backlighting in displays, such as LCD screens and televisions.
- Industrial Applications: Useful in industrial lighting systems where precise control and high efficiency are required.

## Conclusion

The onsemi LV47002P-E is a robust and efficient LED driver that offers a range of features suitable for various lighting applications. Its dual-channel output, high efficiency, and advanced control capabilities make it an excellent choice for designers looking to implement reliable and flexible LED lighting solutions. With its comprehensive protection features and wide operating range, the LV47002P-E stands out as a reliable component in the evolving landscape of LED technology.
LV47002P-E Compare Parts
  • LV47002P-E vs LV4991M-TLM-H
  • LV47002P-E vs LV4985VH-TLM-H
  • LV47002P-E vs LV4924VH-TLM-H
  • LV47002P-E vs LV4924VH-MPB-H
  • LV47002P-E vs LV4920H-TLM-E
  • LV47002P-E vs LV49157V-TLM-H
  • LV47002P-E vs LV49157V-MPB-H
  • LV47002P-E vs LV49152V-TLM-E
  • LV47002P-E vs LV49152V-MPB-E
  • LV47002P-E vs LV4912GP-TE-L-E
  • LV47002P-E vs LV4910T-TLM-E
  • LV47002P-E vs LV4910T-MPB-E
  • LV47002P-E vs LV4906V-MPB-H
  • LV47002P-E vs LV4904V-TLM-E
  • LV47002P-E vs LV4904V-MPB-E
  • LV47002P-E vs LV47022P-H
  • LV47002P-E vs LV47017P-E
  • LV47002P-E vs LV47011P-E
  • LV47002P-E vs LV47009P-E
  • LV47002P-E vs LV47004P-E
  • LV47002P-E vs LV4991TH-TLM-E
  • LV47002P-E vs LV49821VH-TLM-H
  • LV47002P-E vs LV49821VH-MPB-H
  • LV47002P-E vs LV4923VH-TLM-H
  • LV47002P-E vs LV4906V-TLM-H-ON
  • LV47002P-E vs LV4900HR-TLM-E
  • LV47002P-E vs LV4900HR-MPB-E
  • LV47002P-E vs LV47022PH
  • LV47002P-E vs LV4991M-TLM-H
  • LV47002P-E vs LV4985VH-TLM-H
  • LV47002P-E vs LV49152V-MPB-E
  • LV47002P-E vs LV4900H-TLM-E
  • LV47002P-E vs LV47011P-E
  • LV47002P-E vs LV4993TH-TLM-H
  • LV47002P-E vs LV4906V-TLM-H
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery