Packaging
Tube
Tape & Reel (TR)
Output Type
-
2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load
-
15W x 2 @ 8Ohm; 72mW x 2 @ 16Ohm
Voltage - Supply
-
9V ~ 18V
Features
-
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
-
Surface Mount
Operating Temperature
-
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
-
44-SSOPJ
Package / Case
-
44-LSSOP (0.220", 5.60mm Width) Exposed Pad