Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LV47002P-E
LV47002P-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CAR AUDIO BTL 4CH HZIP25
Manufacturer:
onsemi
Datasheet:
LV47002P-E Datasheet
History Price: $2.70000
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LV47002P-E vs LV47017P-E
Part No
LV47002P-E
LV47017P-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Obsolete
Type
-
Class AB
Output Type
-
4-Channel (Quad)
Max Output Power x Channels @ Load
-
48W x 4 @ 4Ohm
Voltage - Supply
-
9V ~ 16V
Features
-
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
-
Through Hole
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
-
25-HZIP
Package / Case
-
25-SSIP Exposed Pad, Formed Leads