LA4631VC-XE
LA4631VC-XE
Obsolete
Description:  IC AMP CLASS AB STER 4.5W 12SIPH
Manufacturer:  onsemi
Datasheet:   LA4631VC-XE Datasheet
History Price: Obsolete
In Stock: 10600
LA4631VC-XE Specification
Specification
Part No
LA4631VC-XE
Category
Linear - Amplifiers - Audio
Manufacturer
onsemi
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
4.5W x 2 @ 3Ohm
Voltage - Supply
5.5V ~ 22V
Features
Depop, Standby
Mounting Type
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-SIPH
Package / Case
12-SIP Exposed Pad
LA4631VC-XE PDF Datasheet
LA4631VC-XE Related Parts
LA42152L-E
LA42152L-E
onsemi
AUDIO AMPLIFIER BTL 2CH
LA4425A-E
LA4425A-E
onsemi
IC AMP CLASS AB MONO 6W 5SIPH
LA4425A-MTK-E
LA4425A-MTK-E
onsemi
IC AMP CLASS AB MONO 6W 5SIPH
LA4425F-E
LA4425F-E
onsemi
IC AMP CLASS AB MONO 6W 5SIPH
LA4425PV-MPB-H
LA4425PV-MPB-H
onsemi
IC AMP CLASS AB MONO 6W 44SSOP
LA4425PV-TLM-H
LA4425PV-TLM-H
onsemi
IC AMP CLASS AB MONO 6W 44SSOP
LA4440-E
LA4440-E
onsemi
AUDIO AMPLIFIER SE2CH/BTL
LA4525-V-E
LA4525-V-E
onsemi
AUDIO AMPLIFIER SE 2CH
LA4535MC-BH
LA4535MC-BH
onsemi
IC AMP CLASS AB STEREO 8W 10SOIC
LA4537M-TE-L-E
LA4537M-TE-L-E
onsemi
IC AMP CLASS AB STER 8MW 10MFPS
LA4537MC-BH
LA4537MC-BH
onsemi
IC AMP CLASS AB STER 8MW 10SOIC
LA4636-E
LA4636-E
onsemi
11 WATT 2 CHANNEL BTL AF POWER A
LA4631VC-XE Description
Overview of onsemi LA4631VC-XE

The onsemi LA4631VC-XE is a high-performance integrated power amplifier IC designed primarily for car audio applications. It offers a compact and efficient solution to drive speakers with high output power, excellent sound quality, and low distortion. The device integrates several features that simplify system design, including built-in protection circuits and thermal management, making it a reliable choice for automotive and general audio amplification needs.

Device Description

The LA4631VC-XE is a 2-channel (stereo) bridge-tied load (BTL) power amplifier optimized for driving low impedance speakers in automotive environments. It is designed using complementary bipolar transistor technology, offering low distortion and low noise operation across the audio frequency range. The device includes integrated muting functions, thermal shutdown, overcurrent protection, and speaker short detection, contributing to system safety and durability.

This amplifier IC is suitable for applications requiring high fidelity sound reproduction and robust operation under automotive supply voltage fluctuations and temperature extremes.

Key Specifications

* Number of Channels: 2 (Stereo)
* Output Power:

* Typical 22 W per channel into 4 Ω load at 14.4 V supply with 10% Total Harmonic Distortion (THD)
* Approximately 15 W per channel into 4 Ω at 10% THD for conservative operation
* Supply Voltage Range: 8 V to 18 V
Suitable for 12 V automotive electrical systems, including load dump tolerance.
* Total Harmonic Distortion + Noise (THD+N): 0.1% typical at 1 kHz, 4 Ω load
Ensures clean and high-fidelity audio output.
* Signal-to-Noise Ratio (SNR): Typically 95 dB or higher
Provides low background noise for clear sound reproduction.
* Input Sensitivity: Around 350 mV for rated output power
Compatible with typical car audio head units or preamplifiers.
* Load Impedance: Supports 2 Ω, 4 Ω, and 8 Ω speakers
Offers design flexibility for various speaker systems.
* Power Supply Rejection Ratio (PSRR): Typically 60 dB at 100 Hz
Minimizes audio ripple caused by power supply variations.
* Quiescent Current: Low quiescent current for reduced power consumption when idle.
* Protection Features:

* Thermal shutdown
* Overcurrent protection
* Speaker short circuit detection
* Output DC offset detection
* Muting and standby control pins
* Operating Temperature Range: -40°C to +105°C
Suitable for automotive environments and harsh conditions.
* Package: 15-pin HSOP (Heat Sink Small Outline Package)
Facilitates efficient heat dissipation and compact PCB layout.

Electrical Characteristics

The LA4631VC-XE utilizes a complementary bipolar process to deliver high linearity and low distortion across the full audio spectrum. It provides stable gain and output power even under supply voltage fluctuations typical in automotive power systems. The device maintains low crossover distortion and supports differential input configurations for noise rejection.

The built-in mute and standby functions allow efficient power management and silent startup/shutdown to avoid speaker pops.

Functional Features

* Stereo 2-Channel Amplifier: Drives two independent speaker outputs for full stereo sound.
* Bridge-Tied Load (BTL) Output: Doubles output voltage swing compared to single-ended designs, increasing output power without needing higher supply voltage.
* Muting and Standby Modes: External control pins allow muting and low power standby operation, improving user experience and power efficiency.
* Thermal Protection: Internal temperature sensing disables the device to prevent damage from overheating.
* Overcurrent and Short Circuit Protection: Prevents damage from speaker shorts or wiring faults.
* Low Noise and Distortion: Ensures audio clarity and high sound fidelity.
* Wide Operating Voltage Range: Designed for automotive supply voltage variations including transient conditions.

Applications

* Car Audio Amplifiers: Ideal for OEM or aftermarket automotive sound systems requiring reliable power and sound quality.
* Marine Audio Systems: Suitable for rugged environments requiring robust protection and audio performance.
* Portable Audio Equipment: Can be used in battery-powered or portable stereo applications.
* Home Audio Systems: Compatible with home stereo systems requiring compact, efficient stereo amplification.
* Public Address Systems: Suitable for small to medium sound reinforcement applications.

Package and Mechanical Details

The LA4631VC-XE comes in a 15-pin HSOP package, designed for enhanced thermal performance. The package features an exposed metal pad for optimal heat dissipation to the PCB, allowing the amplifier to handle higher output power without overheating.

* Package Type: 15-pin HSOP with exposed heat sink pad
* Mounting: Surface mount technology (SMT)
* Thermal Resistance: Low junction-to-ambient thermal resistance with appropriate PCB heatsinking
* Pin Configuration: Includes power supply pins, input signals, output channels, mute/standby control pins, and ground.

Thermal and Reliability Considerations

The device includes internal thermal shutdown to protect itself from damage due to excessive junction temperature. Proper PCB layout with thermal vias and copper area under the exposed pad is recommended to maintain device temperature within safe limits during operation at high output power.

The LA4631VC-XE is qualified to withstand automotive vibration and temperature extremes, ensuring reliability over extended operating periods.

Summary

The onsemi LA4631VC-XE is a robust and efficient 2-channel power amplifier IC designed for automotive audio applications. It offers high output power, low distortion, and comprehensive protection features in a compact, thermally optimized package. Its ability to handle automotive voltage fluctuations, combined with excellent audio performance and built-in safety features, makes it a dependable choice for modern car audio systems requiring quality sound and durability.
LA4631VC-XE Compare Parts
  • LA4631VC-XE vs LA4815VH-MPB-H
  • LA4631VC-XE vs LA4815M-TLM-H
  • LA4631VC-XE vs LA4814V-TLM-E
  • LA4631VC-XE vs LA4814JA-ZE
  • LA4631VC-XE vs LA4814JA-AE
  • LA4631VC-XE vs LA47536-E
  • LA4631VC-XE vs LA47202P-N-E
  • LA4631VC-XE vs LA47202P-E
  • LA4631VC-XE vs LA4636-E
  • LA4631VC-XE vs LA4537MC-BH
  • LA4631VC-XE vs LA4537M-TE-L-E
  • LA4631VC-XE vs LA4535MC-BH
  • LA4631VC-XE vs LA4525-V-E
  • LA4631VC-XE vs LA4440-E
  • LA4631VC-XE vs LA4425PV-TLM-H
  • LA4631VC-XE vs LA4425PV-MPB-H
  • LA4631VC-XE vs LA4425F-E
  • LA4631VC-XE vs LA4425A-MTK-E
  • LA4631VC-XE vs LA4425A-E
  • LA4631VC-XE vs LA42152L-E
  • LA4631VC-XE vs LA4809M-TLM-E
  • LA4631VC-XE vs LA47501
  • LA4631VC-XE vs LA4742L-E
  • LA4631VC-XE vs LA4708NF-MB-E
  • LA4631VC-XE vs LA4708N-E
  • LA4631VC-XE vs LA4632-E-ON
  • LA4631VC-XE vs LA4631-E
  • LA4631VC-XE vs LA4627N-E
  • LA4631VC-XE vs LA4627-E
  • LA4631VC-XE vs LA4601N-E
  • LA4631VC-XE vs LA4537MC-ZH
  • LA4631VC-XE vs LA4534M-E
  • LA4631VC-XE vs LA4510-E-ON
  • LA4631VC-XE vs LA4461N-E
  • LA4631VC-XE vs LA4446-E-ON
  • LA4631VC-XE vs LA4440J-E
  • LA4631VC-XE vs LA4425AN-D-E
  • LA4631VC-XE vs LA4422-E
  • LA4631VC-XE vs LA4282-E
  • LA4631VC-XE vs LA4227-E
  • Customer Reviews
    4.95 out of 5.00 stars from 62 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.