LA4537MC-BH
LA4537MC-BH
Obsolete
Description:  IC AMP CLASS AB STER 8MW 10SOIC
Manufacturer:  onsemi
Datasheet:   LA4537MC-BH Datasheet
History Price: Obsolete
In Stock: 42900
LA4537MC-BH Specification
Specification
Part No
LA4537MC-BH
Category
Linear - Amplifiers - Audio
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
8mW x 2 @ 16Ohm
Voltage - Supply
0.9V ~ 4V
Features
Mute
Mounting Type
Surface Mount
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
10-SOIC
Package / Case
10-SOP (0.173", 4.40mm Width)
LA4537MC-BH Related Parts
LA42152L-E
LA42152L-E
onsemi
AUDIO AMPLIFIER BTL 2CH
LA4425A-E
LA4425A-E
onsemi
IC AMP CLASS AB MONO 6W 5SIPH
LA4425A-MTK-E
LA4425A-MTK-E
onsemi
IC AMP CLASS AB MONO 6W 5SIPH
LA4425F-E
LA4425F-E
onsemi
IC AMP CLASS AB MONO 6W 5SIPH
LA4425PV-MPB-H
LA4425PV-MPB-H
onsemi
IC AMP CLASS AB MONO 6W 44SSOP
LA4425PV-TLM-H
LA4425PV-TLM-H
onsemi
IC AMP CLASS AB MONO 6W 44SSOP
LA4440-E
LA4440-E
onsemi
AUDIO AMPLIFIER SE2CH/BTL
LA4525-V-E
LA4525-V-E
onsemi
AUDIO AMPLIFIER SE 2CH
LA4535MC-BH
LA4535MC-BH
onsemi
IC AMP CLASS AB STEREO 8W 10SOIC
LA4537M-TE-L-E
LA4537M-TE-L-E
onsemi
IC AMP CLASS AB STER 8MW 10MFPS
LA4631VC-XE
LA4631VC-XE
onsemi
IC AMP CLASS AB STER 4.5W 12SIPH
LA4636-E
LA4636-E
onsemi
11 WATT 2 CHANNEL BTL AF POWER A
LA4537MC-BH Compare Parts
  • LA4537MC-BH vs LA4815VH-MPB-H
  • LA4537MC-BH vs LA4815M-TLM-H
  • LA4537MC-BH vs LA4814V-TLM-E
  • LA4537MC-BH vs LA4814JA-ZE
  • LA4537MC-BH vs LA4814JA-AE
  • LA4537MC-BH vs LA47536-E
  • LA4537MC-BH vs LA47202P-N-E
  • LA4537MC-BH vs LA47202P-E
  • LA4537MC-BH vs LA4636-E
  • LA4537MC-BH vs LA4631VC-XE
  • LA4537MC-BH vs LA4537M-TE-L-E
  • LA4537MC-BH vs LA4535MC-BH
  • LA4537MC-BH vs LA4525-V-E
  • LA4537MC-BH vs LA4440-E
  • LA4537MC-BH vs LA4425PV-TLM-H
  • LA4537MC-BH vs LA4425PV-MPB-H
  • LA4537MC-BH vs LA4425F-E
  • LA4537MC-BH vs LA4425A-MTK-E
  • LA4537MC-BH vs LA4425A-E
  • LA4537MC-BH vs LA42152L-E
  • LA4537MC-BH vs LA4809M-TLM-E
  • LA4537MC-BH vs LA47501
  • LA4537MC-BH vs LA4742L-E
  • LA4537MC-BH vs LA4708NF-MB-E
  • LA4537MC-BH vs LA4708N-E
  • LA4537MC-BH vs LA4632-E-ON
  • LA4537MC-BH vs LA4631-E
  • LA4537MC-BH vs LA4627N-E
  • LA4537MC-BH vs LA4627-E
  • LA4537MC-BH vs LA4601N-E
  • LA4537MC-BH vs LA4537MC-ZH
  • LA4537MC-BH vs LA4534M-E
  • LA4537MC-BH vs LA4510-E-ON
  • LA4537MC-BH vs LA4461N-E
  • LA4537MC-BH vs LA4446-E-ON
  • LA4537MC-BH vs LA4440J-E
  • LA4537MC-BH vs LA4425AN-D-E
  • LA4537MC-BH vs LA4422-E
  • LA4537MC-BH vs LA4282-E
  • LA4537MC-BH vs LA4227-E
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.