LA4631VC-XE
LA4631VC-XE
Obsolete
Description:  IC AMP CLASS AB STER 4.5W 12SIPH
Manufacturer:  onsemi
Datasheet:   LA4631VC-XE Datasheet
History Price: Obsolete
In Stock: 10600
LA4631VC-XE vs LA4814JA-AE
Manufacturer
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
4.5W x 2 @ 3Ohm
350mW x 2 @ 4Ohm
Voltage - Supply
5.5V ~ 22V
2.7V ~ 7V
Features
Depop, Standby
Depop
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
12-SIPH
20-SSOP
Package / Case
12-SIP Exposed Pad
20-LSSOP (0.173", 4.40mm Width)