Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4631VC-XE
LA4631VC-XE
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB STER 4.5W 12SIPH
Manufacturer:
onsemi
Datasheet:
LA4631VC-XE Datasheet
History Price: Obsolete
In Stock: 10600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA4631VC-XE vs LA4425A-E
Part No
LA4631VC-XE
LA4425A-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
4.5W x 2 @ 3Ohm
6W x 1 @ 4Ohm
Voltage - Supply
5.5V ~ 22V
5V ~ 16V
Features
Depop, Standby
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Supplier Device Package
12-SIPH
5-SIPH
Package / Case
12-SIP Exposed Pad
5-SIP