Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4631VC-XE
LA4631VC-XE
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB STER 4.5W 12SIPH
Manufacturer:
onsemi
Datasheet:
LA4631VC-XE Datasheet
History Price: Obsolete
In Stock: 10600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA4631VC-XE vs LA4525-V-E
Part No
LA4631VC-XE
LA4525-V-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
4.5W x 2 @ 3Ohm
650mW x 2 @ 4Ohm
Voltage - Supply
5.5V ~ 22V
6V
Features
Depop, Standby
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-SIPH
8-DIP
Package / Case
12-SIP Exposed Pad
8-DIP (0.300", 7.62mm)