FSL538APG
FSL538APG
Active
Description:  IC OFFLINE SWITCH FLYBACK 7DIP
Manufacturer:  onsemi
Datasheet:   FSL538APG Datasheet
History Price: $1.66000
In Stock: 16200
FSL538APG Specification
Specification
Part No
FSL538APG
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Flyback
Voltage - Start Up
16 V
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
-
Frequency - Switching
100kHz
Power (Watts)
25 W
Fault Protection
Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Control Features
EN, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
7-PDIP
Mounting Type
Through Hole
FSL538APG PDF Datasheet
FSL538APG Related Parts
FSL106HR
FSL106HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL106MR
FSL106MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116HR
FSL116HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
FSL116LR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
FSL116LR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
FSL117MRIN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
FSL117MRIN
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MR
FSL126MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MRG
FSL126MRG
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136HR
FSL136HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL538APG Compare Parts
  • FSL538APG vs FSL518HPG
  • FSL538APG vs FSL518APG
  • FSL538APG vs FSL4110LRN
  • FSL538APG vs FSL4110LRLX
  • FSL538APG vs FSL337LRN
  • FSL538APG vs FSL336LRN
  • FSL538APG vs FSL336LRN
  • FSL538APG vs FSL336LRLX
  • FSL538APG vs FSL336LRDN
  • FSL538APG vs FSL3276ALRN
  • FSL538APG vs FSL3276ALRN
  • FSL538APG vs FSL306LRN
  • FSL538APG vs FSL306LRN
  • FSL538APG vs FSL306LRLX
  • FSL538APG vs FSL206MRN
  • FSL538APG vs FSL206MRBN
  • FSL538APG vs FSL156MRIN
  • FSL538APG vs FSL156MRIN
  • FSL538APG vs FSL156MRBN
  • FSL538APG vs FSL146MRBN
  • FSL538APG vs FSL137MRIN
  • FSL538APG vs FSL137HNY
  • FSL538APG vs FSL136MRS
  • FSL538APG vs FSL136MRG
  • FSL538APG vs FSL136MR
  • FSL538APG vs FSL136HRLX
  • FSL538APG vs FSL136HR
  • FSL538APG vs FSL126MRG
  • FSL538APG vs FSL126MR
  • FSL538APG vs FSL126HR
  • FSL538APG vs FSL126HR
  • FSL538APG vs FSL117MRIN
  • FSL538APG vs FSL117MRIN
  • FSL538APG vs FSL116LR
  • FSL538APG vs FSL116LR
  • FSL538APG vs FSL116HR
  • FSL538APG vs FSL106MR
  • FSL538APG vs FSL106HR
  • FSL538APG vs FSL4109LRN
  • FSL538APG vs FSL336LRAN
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.