Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ onsemi FSL538APG
FSL538APG
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 7DIP
Manufacturer:
onsemi
Datasheet:
FSL538APG Datasheet
History Price: $1.66000
In Stock: 16200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FSL538APG vs FSL518HPG
Part No
FSL538APG
FSL518HPG
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Isolation
Either
Either
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
800V
800V
Topology
Flyback
Flyback
Voltage - Start Up
16 V
16 V
Voltage - Supply (Vcc/Vdd)
-
-
Duty Cycle
-
-
Frequency - Switching
100kHz
130kHz
Power (Watts)
25 W
15 W
Fault Protection
Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Control Features
EN, Soft Start
EN, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
7-PDIP
7-PDIP
Mounting Type
Through Hole
Through Hole