Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ onsemi FSL538APG
FSL538APG
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 7DIP
Manufacturer:
onsemi
Datasheet:
FSL538APG Datasheet
History Price: $1.66000
In Stock: 16200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FSL538APG vs FSL136HR
Part No
FSL538APG
FSL136HR
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
onsemi
Series
-
FPS
Packaging
Tube
Bulk or Tube
Status
Active
Active
Output Isolation
Either
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
800V
650V
Topology
Flyback
Flyback
Voltage - Start Up
16 V
12 V
Voltage - Supply (Vcc/Vdd)
-
8V ~ 26V
Duty Cycle
-
77%
Frequency - Switching
100kHz
100kHz
Power (Watts)
25 W
26 W
Fault Protection
Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
EN, Soft Start
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
8-DIP (0.300", 7.62mm)
Supplier Device Package
7-PDIP
8-DIP
Mounting Type
Through Hole
Through Hole