FSL206MRN
FSL206MRN
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  onsemi
Datasheet:   FSL206MRN Datasheet
History Price: $1.60000
In Stock: 6400
FSL206MRN Specification
Specification
Part No
FSL206MRN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
FPS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
650V
Topology
Flyback
Voltage - Start Up
8 V
Voltage - Supply (Vcc/Vdd)
7V ~ 26V
Duty Cycle
72%
Frequency - Switching
67kHz
Power (Watts)
12 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Mounting Type
Through Hole
FSL206MRN PDF Datasheet
FSL206MRN Related Parts
FSL106HR
FSL106HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL106MR
FSL106MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116HR
FSL116HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
FSL116LR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
FSL116LR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
FSL117MRIN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
FSL117MRIN
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MR
FSL126MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MRG
FSL126MRG
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136HR
FSL136HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL206MRN Compare Parts
  • FSL206MRN vs FSL538APG
  • FSL206MRN vs FSL538APG
  • FSL206MRN vs FSL518HPG
  • FSL206MRN vs FSL518APG
  • FSL206MRN vs FSL4110LRN
  • FSL206MRN vs FSL4110LRLX
  • FSL206MRN vs FSL337LRN
  • FSL206MRN vs FSL336LRN
  • FSL206MRN vs FSL336LRN
  • FSL206MRN vs FSL336LRLX
  • FSL206MRN vs FSL336LRDN
  • FSL206MRN vs FSL3276ALRN
  • FSL206MRN vs FSL3276ALRN
  • FSL206MRN vs FSL306LRN
  • FSL206MRN vs FSL306LRN
  • FSL206MRN vs FSL306LRLX
  • FSL206MRN vs FSL206MRBN
  • FSL206MRN vs FSL156MRIN
  • FSL206MRN vs FSL156MRIN
  • FSL206MRN vs FSL156MRBN
  • FSL206MRN vs FSL146MRBN
  • FSL206MRN vs FSL137MRIN
  • FSL206MRN vs FSL137HNY
  • FSL206MRN vs FSL136MRS
  • FSL206MRN vs FSL136MRG
  • FSL206MRN vs FSL136MR
  • FSL206MRN vs FSL136HRLX
  • FSL206MRN vs FSL136HR
  • FSL206MRN vs FSL126MRG
  • FSL206MRN vs FSL126MR
  • FSL206MRN vs FSL126HR
  • FSL206MRN vs FSL126HR
  • FSL206MRN vs FSL117MRIN
  • FSL206MRN vs FSL117MRIN
  • FSL206MRN vs FSL116LR
  • FSL206MRN vs FSL116LR
  • FSL206MRN vs FSL116HR
  • FSL206MRN vs FSL106MR
  • FSL206MRN vs FSL106HR
  • FSL206MRN vs FSL4109LRN
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…