FSL206MRN
FSL206MRN
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  onsemi
Datasheet:   FSL206MRN Datasheet
History Price: $1.60000
In Stock: 6400
FSL206MRN vs FSL136HR
Manufacturer
Series
FPS
FPS
Packaging
Tube
Bulk or Tube
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
650V
650V
Topology
Flyback
Flyback
Voltage - Start Up
8 V
12 V
Voltage - Supply (Vcc/Vdd)
7V ~ 26V
8V ~ 26V
Duty Cycle
72%
77%
Frequency - Switching
67kHz
100kHz
Power (Watts)
12 W
26 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP
Mounting Type
Through Hole
Through Hole