Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ onsemi FSL206MRN
FSL206MRN
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:
onsemi
Datasheet:
FSL206MRN Datasheet
History Price: $1.60000
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FSL206MRN vs FSL336LRLX
Part No
FSL206MRN
FSL336LRLX
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
onsemi
Series
FPS
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Isolation
Isolated
Non-Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
650V
650V
Topology
Flyback
Buck, Flyback
Voltage - Start Up
8 V
8 V
Voltage - Supply (Vcc/Vdd)
7V ~ 26V
7V ~ 26V
Duty Cycle
72%
-
Frequency - Switching
67kHz
50kHz
Power (Watts)
12 W
20 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD (7 Leads), Gull Wing
Supplier Device Package
8-DIP
7-LSOP
Mounting Type
Through Hole
Surface Mount