MP150GJ-Z
MP150GJ-Z
Active
Description:  IC OFFLIN CONV MULT TOP TSOT23-5
Manufacturer:  Monolithic Power Systems
Datasheet:   MP150GJ-Z Datasheet
History Price: $1.43000
In Stock: 19700
MP150GJ-Z Specification
Specification
Part No
MP150GJ-Z
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
500V
Topology
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
5.3V ~ 5.6V
Duty Cycle
-
Frequency - Switching
-
Power (Watts)
2 W
Fault Protection
Open Loop, Over Load, Over Temperature, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
TSOT-23-5
Mounting Type
Surface Mount
MP150GJ-Z Related Parts
MP10072ES-LF
MP10072ES-LF
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10072ES-LF-Z
MP10072ES-LF-Z
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10091ES-LF
MP10091ES-LF
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10091ES-LF-Z
MP10091ES-LF-Z
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP100GN
MP100GN
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP100GN-Z
MP100GN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP100LGN
MP100LGN
Monolithic Power Systems
IC REG CTRLR PWM
MP100LGN-Z
MP100LGN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP103GN
MP103GN
Monolithic Power Systems
IC REG CTRLR PWM
MP103GN-Z
MP103GN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP110GPR
MP110GPR
Monolithic Power Systems
IC OFFLINE SWITCH FLYBACK 8DIP
MP150GJ-P
MP150GJ-P
Monolithic Power Systems
IC OFFLIN CONV MULT TOP TSOT23-5
MP150GJ-Z Description
The Monolithic Power Systems MP150GJ-Z is a high-performance, low-dropout (LDO) linear voltage regulator designed to provide a stable output voltage with minimal noise and high efficiency. This device is particularly suitable for powering sensitive analog and digital circuits, making it ideal for applications in consumer electronics, telecommunications, and industrial systems. Below is a detailed overview of its specifications, features, and potential applications.

## Key Specifications:

1. Input Voltage Range:
- The MP150GJ-Z operates with an input voltage range of 2.5V to 6.5V, allowing it to be used with a variety of power sources, including single-cell lithium-ion batteries.

2. Output Voltage:
- The device provides a fixed output voltage of 3.3V, which is commonly used in many electronic applications. It is also available in adjustable versions, allowing users to set the output voltage according to their specific needs.

3. Output Current:
- The MP150GJ-Z can deliver up to 150mA of continuous output current, making it suitable for low to moderate power applications.

4. Dropout Voltage:
- The LDO features a low dropout voltage of approximately 200mV at full load (150mA), which is essential for maintaining regulation when the input voltage is close to the output voltage.

5. Quiescent Current:
- The device has a low quiescent current of around 30µA, which is beneficial for battery-powered applications where power efficiency is critical.

6. Power Supply Rejection Ratio (PSRR):
- The MP150GJ-Z exhibits a high PSRR of 70dB at 1kHz, ensuring that variations in the input voltage do not significantly affect the output voltage, thus providing a clean power supply for sensitive components.

7. Temperature Range:
- The operating temperature range for the MP150GJ-Z is from -40°C to +125°C, making it suitable for use in harsh environments.

8. Package Type:
- The device is available in a compact SOT23-5 package, which is ideal for space-constrained applications.

## Features:

- Low Noise: The MP150GJ-Z is designed to provide low output noise, making it suitable for powering RF and analog circuits that are sensitive to noise.
- Thermal Protection: The device includes thermal shutdown protection, which prevents damage due to overheating by shutting down the regulator if the junction temperature exceeds a certain threshold.
- Short-Circuit Protection: The MP150GJ-Z features short-circuit protection, ensuring that the device can withstand fault conditions without sustaining damage.
- Fast Transient Response: The LDO provides a fast transient response, which is essential for applications that experience rapid changes in load current.
- Easy to Use: The MP150GJ-Z requires minimal external components, simplifying the design process and reducing overall system costs.

## Applications:

The MP150GJ-Z is suitable for a wide range of applications, including but not limited to:

- Power supplies for microcontrollers and digital signal processors (DSPs)
- Battery-powered devices, such as portable electronics and wearables
- RF and analog circuits requiring low noise power supply
- Telecommunications equipment
- Industrial automation systems
- Automotive electronics

## Conclusion:

The Monolithic Power Systems MP150GJ-Z is a versatile and efficient low-dropout linear voltage regulator that offers a combination of high performance, low noise, and ease of use. Its wide input voltage range, low dropout voltage, and robust protection features make it an excellent choice for various applications in consumer electronics, telecommunications, and industrial systems. With its compact package and low quiescent current, the MP150GJ-Z is well-suited for modern electronic designs that demand reliability and efficiency.
MP150GJ-Z Compare Parts
  • MP150GJ-Z vs MP174GS
  • MP150GJ-Z vs MP174GJ-Z
  • MP150GJ-Z vs MP174GJ-P
  • MP150GJ-Z vs MP174AGS-Z
  • MP150GJ-Z vs MP174AGJ-Z
  • MP150GJ-Z vs MP173GS-Z
  • MP150GJ-Z vs MP173GS
  • MP150GJ-Z vs MP173GJ-Z
  • MP150GJ-Z vs MP173GJ-P
  • MP150GJ-Z vs MP173AGS-Z
  • MP150GJ-Z vs MP173AGS-P
  • MP150GJ-Z vs MP173AGJ-Z
  • MP150GJ-Z vs MP173AGJ-P
  • MP150GJ-Z vs MP172GS-Z
  • MP150GJ-Z vs MP172GS
  • MP150GJ-Z vs MP172GJ-Z
  • MP150GJ-Z vs MP172GJ-P
  • MP150GJ-Z vs MP172AGS-Z
  • MP150GJ-Z vs MP172AGS-P
  • MP150GJ-Z vs MP172AGJ-Z
  • MP150GJ-Z vs MP172AGJ-P
  • MP150GJ-Z vs MP171GS-Z
  • MP150GJ-Z vs MP171GS
  • MP150GJ-Z vs MP171GJ-Z
  • MP150GJ-Z vs MP171GJ-P
  • MP150GJ-Z vs MP171AGS-Z
  • MP150GJ-Z vs MP171AGS-P
  • MP150GJ-Z vs MP171AGJ-Z
  • MP150GJ-Z vs MP171AGJ-P
  • MP150GJ-Z vs MP163CGSE-5-Z
  • MP150GJ-Z vs MP163CGSE-5
  • MP150GJ-Z vs MP163CGSE-33-Z
  • MP150GJ-Z vs MP163CGSE-33
  • MP150GJ-Z vs MP163CGS-5-Z
  • MP150GJ-Z vs MP163CGS-5
  • MP150GJ-Z vs MP163CGS-33-Z
  • MP150GJ-Z vs MP163CGS-33
  • MP150GJ-Z vs MP163BGSE-33-Z
  • MP150GJ-Z vs MP163BGSE-33
  • MP150GJ-Z vs MP163BGS-33-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.