Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Monolithic Power Systems MP150GJ-Z
MP150GJ-Z
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLIN CONV MULT TOP TSOT23-5
Manufacturer:
Monolithic Power Systems
Datasheet:
MP150GJ-Z Datasheet
History Price: $1.43000
In Stock: 19700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP150GJ-Z vs MP172AGS-P
Part No
MP150GJ-Z
MP172AGS-P
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Isolation
Non-Isolated
Non-Isolated
Internal Switch(s)
Yes
No
Voltage - Breakdown
500V
700V
Topology
Boost, Buck, Buck-Boost, Flyback
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
-
-
Voltage - Supply (Vcc/Vdd)
5.3V ~ 5.6V
5.5V ~ 5.7V
Duty Cycle
-
-
Frequency - Switching
-
-
Power (Watts)
2 W
3 W
Fault Protection
Open Loop, Over Load, Over Temperature, Short Circuit
Open Loop, Over Load, Over Temperature, Short Circuit
Control Features
-
Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
SOT-23-5 Thin, TSOT-23-5
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TSOT-23-5
8-SOIC
Mounting Type
Surface Mount
Surface Mount