☰
MP100GN
MP100GN
Active
Description:  IC OFFLINE SW INDUCTORLS 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP100GN Datasheet
History Price: $1.64000
In Stock: 17710
MP100GN Specification
Specification
Part No
MP100GN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Inductorless
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
8V ~ 30V
Duty Cycle
-
Frequency - Switching
-
Power (Watts)
-
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features
Power Good
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOICE
Mounting Type
Surface Mount
MP100GN Related Parts
MP10072ES-LF
MP10072ES-LF
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10072ES-LF-Z
MP10072ES-LF-Z
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10091ES-LF
MP10091ES-LF
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10091ES-LF-Z
MP10091ES-LF-Z
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP100GN-Z
MP100GN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP100LGN
MP100LGN
Monolithic Power Systems
IC REG CTRLR PWM
MP100LGN-Z
MP100LGN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP103GN
MP103GN
Monolithic Power Systems
IC REG CTRLR PWM
MP103GN-Z
MP103GN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP110GPR
MP110GPR
Monolithic Power Systems
IC OFFLINE SWITCH FLYBACK 8DIP
MP150GJ-P
MP150GJ-P
Monolithic Power Systems
IC OFFLIN CONV MULT TOP TSOT23-5
MP150GJ-Z
MP150GJ-Z
Monolithic Power Systems
IC OFFLIN CONV MULT TOP TSOT23-5
MP100GN Compare Parts
  • MP100GN vs MP174GS
  • MP100GN vs MP174GJ-Z
  • MP100GN vs MP174GJ-P
  • MP100GN vs MP174AGS-Z
  • MP100GN vs MP174AGJ-Z
  • MP100GN vs MP173GS-Z
  • MP100GN vs MP173GS
  • MP100GN vs MP173GJ-Z
  • MP100GN vs MP173GJ-P
  • MP100GN vs MP173AGS-Z
  • MP100GN vs MP173AGS-P
  • MP100GN vs MP173AGJ-Z
  • MP100GN vs MP173AGJ-P
  • MP100GN vs MP172GS-Z
  • MP100GN vs MP172GS
  • MP100GN vs MP172GJ-Z
  • MP100GN vs MP172GJ-P
  • MP100GN vs MP172AGS-Z
  • MP100GN vs MP172AGS-P
  • MP100GN vs MP172AGJ-Z
  • MP100GN vs MP172AGJ-P
  • MP100GN vs MP171GS-Z
  • MP100GN vs MP171GS
  • MP100GN vs MP171GJ-Z
  • MP100GN vs MP171GJ-P
  • MP100GN vs MP171AGS-Z
  • MP100GN vs MP171AGS-P
  • MP100GN vs MP171AGJ-Z
  • MP100GN vs MP171AGJ-P
  • MP100GN vs MP163CGSE-5-Z
  • MP100GN vs MP163CGSE-5
  • MP100GN vs MP163CGSE-33-Z
  • MP100GN vs MP163CGSE-33
  • MP100GN vs MP163CGS-5-Z
  • MP100GN vs MP163CGS-5
  • MP100GN vs MP163CGS-33-Z
  • MP100GN vs MP163CGS-33
  • MP100GN vs MP163BGSE-33-Z
  • MP100GN vs MP163BGSE-33
  • MP100GN vs MP163BGS-33-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.