MP100LGN-Z
MP100LGN-Z
Active
Description:  IC OFFLINE SW INDUCTORLS 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP100LGN-Z Datasheet
History Price: $1.61000
In Stock: 20900
MP100LGN-Z Specification
Specification
Part No
MP100LGN-Z
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Inductorless
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
85V ~ 305V
Duty Cycle
-
Frequency - Switching
-
Power (Watts)
-
Fault Protection
Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
Power Good
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOICE
Mounting Type
Surface Mount
MP100LGN-Z Related Parts
MP10072ES-LF
MP10072ES-LF
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10072ES-LF-Z
MP10072ES-LF-Z
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10091ES-LF
MP10091ES-LF
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10091ES-LF-Z
MP10091ES-LF-Z
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP100GN
MP100GN
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP100GN-Z
MP100GN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP100LGN
MP100LGN
Monolithic Power Systems
IC REG CTRLR PWM
MP103GN
MP103GN
Monolithic Power Systems
IC REG CTRLR PWM
MP103GN-Z
MP103GN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP110GPR
MP110GPR
Monolithic Power Systems
IC OFFLINE SWITCH FLYBACK 8DIP
MP150GJ-P
MP150GJ-P
Monolithic Power Systems
IC OFFLIN CONV MULT TOP TSOT23-5
MP150GJ-Z
MP150GJ-Z
Monolithic Power Systems
IC OFFLIN CONV MULT TOP TSOT23-5
MP100LGN-Z Compare Parts
  • MP100LGN-Z vs MP174GS
  • MP100LGN-Z vs MP174GJ-Z
  • MP100LGN-Z vs MP174GJ-P
  • MP100LGN-Z vs MP174AGS-Z
  • MP100LGN-Z vs MP174AGJ-Z
  • MP100LGN-Z vs MP173GS-Z
  • MP100LGN-Z vs MP173GS
  • MP100LGN-Z vs MP173GJ-Z
  • MP100LGN-Z vs MP173GJ-P
  • MP100LGN-Z vs MP173AGS-Z
  • MP100LGN-Z vs MP173AGS-P
  • MP100LGN-Z vs MP173AGJ-Z
  • MP100LGN-Z vs MP173AGJ-P
  • MP100LGN-Z vs MP172GS-Z
  • MP100LGN-Z vs MP172GS
  • MP100LGN-Z vs MP172GJ-Z
  • MP100LGN-Z vs MP172GJ-P
  • MP100LGN-Z vs MP172AGS-Z
  • MP100LGN-Z vs MP172AGS-P
  • MP100LGN-Z vs MP172AGJ-Z
  • MP100LGN-Z vs MP172AGJ-P
  • MP100LGN-Z vs MP171GS-Z
  • MP100LGN-Z vs MP171GS
  • MP100LGN-Z vs MP171GJ-Z
  • MP100LGN-Z vs MP171GJ-P
  • MP100LGN-Z vs MP171AGS-Z
  • MP100LGN-Z vs MP171AGS-P
  • MP100LGN-Z vs MP171AGJ-Z
  • MP100LGN-Z vs MP171AGJ-P
  • MP100LGN-Z vs MP163CGSE-5-Z
  • MP100LGN-Z vs MP163CGSE-5
  • MP100LGN-Z vs MP163CGSE-33-Z
  • MP100LGN-Z vs MP163CGSE-33
  • MP100LGN-Z vs MP163CGS-5-Z
  • MP100LGN-Z vs MP163CGS-5
  • MP100LGN-Z vs MP163CGS-33-Z
  • MP100LGN-Z vs MP163CGS-33
  • MP100LGN-Z vs MP163BGSE-33-Z
  • MP100LGN-Z vs MP163BGSE-33
  • MP100LGN-Z vs MP163BGS-33-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.