Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Monolithic Power Systems MP10091ES-LF-Z
MP10091ES-LF-Z
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC REG CTRLR PWM SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP10091ES-LF-Z Datasheet
History Price: Active
In Stock: 34300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP10091ES-LF-Z Specification
Specification
Part No
MP10091ES-LF-Z
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
-
Internal Switch(s)
-
Voltage - Breakdown
-
Topology
-
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
-
Frequency - Switching
-
Power (Watts)
-
Fault Protection
-
Control Features
-
Operating Temperature
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
MP10091ES-LF-Z Related Parts
MP10072ES-LF
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10072ES-LF-Z
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10091ES-LF
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP100GN
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP100GN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP100LGN
Monolithic Power Systems
IC REG CTRLR PWM
MP100LGN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP103GN
Monolithic Power Systems
IC REG CTRLR PWM
MP103GN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP110GPR
Monolithic Power Systems
IC OFFLINE SWITCH FLYBACK 8DIP
MP150GJ-P
Monolithic Power Systems
IC OFFLIN CONV MULT TOP TSOT23-5
MP150GJ-Z
Monolithic Power Systems
IC OFFLIN CONV MULT TOP TSOT23-5
MP10091ES-LF-Z Compare Parts
MP10091ES-LF-Z vs MP174GS
MP10091ES-LF-Z vs MP174GJ-Z
MP10091ES-LF-Z vs MP174GJ-P
MP10091ES-LF-Z vs MP174AGS-Z
MP10091ES-LF-Z vs MP174AGJ-Z
MP10091ES-LF-Z vs MP173GS-Z
MP10091ES-LF-Z vs MP173GS
MP10091ES-LF-Z vs MP173GJ-Z
MP10091ES-LF-Z vs MP173GJ-P
MP10091ES-LF-Z vs MP173AGS-Z
MP10091ES-LF-Z vs MP173AGS-P
MP10091ES-LF-Z vs MP173AGJ-Z
MP10091ES-LF-Z vs MP173AGJ-P
MP10091ES-LF-Z vs MP172GS-Z
MP10091ES-LF-Z vs MP172GS
MP10091ES-LF-Z vs MP172GJ-Z
MP10091ES-LF-Z vs MP172GJ-P
MP10091ES-LF-Z vs MP172AGS-Z
MP10091ES-LF-Z vs MP172AGS-P
MP10091ES-LF-Z vs MP172AGJ-Z
MP10091ES-LF-Z vs MP172AGJ-P
MP10091ES-LF-Z vs MP171GS-Z
MP10091ES-LF-Z vs MP171GS
MP10091ES-LF-Z vs MP171GJ-Z
MP10091ES-LF-Z vs MP171GJ-P
MP10091ES-LF-Z vs MP171AGS-Z
MP10091ES-LF-Z vs MP171AGS-P
MP10091ES-LF-Z vs MP171AGJ-Z
MP10091ES-LF-Z vs MP171AGJ-P
MP10091ES-LF-Z vs MP163CGSE-5-Z
MP10091ES-LF-Z vs MP163CGSE-5
MP10091ES-LF-Z vs MP163CGSE-33-Z
MP10091ES-LF-Z vs MP163CGSE-33
MP10091ES-LF-Z vs MP163CGS-5-Z
MP10091ES-LF-Z vs MP163CGS-5
MP10091ES-LF-Z vs MP163CGS-33-Z
MP10091ES-LF-Z vs MP163CGS-33
MP10091ES-LF-Z vs MP163BGSE-33-Z
MP10091ES-LF-Z vs MP163BGSE-33
MP10091ES-LF-Z vs MP163BGS-33-Z
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.