Packaging
Tape & Reel (TR)
Tube
Output Isolation
-
Non-Isolated
Voltage - Breakdown
-
700V
Topology
-
Boost, Buck, Buck-Boost, Flyback
Voltage - Supply (Vcc/Vdd)
-
5.5V ~ 5.7V
Frequency - Switching
-
-
Fault Protection
-
Open Loop, Over Load, Over Temperature, Short Circuit
Control Features
-
Soft Start
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC
Mounting Type
Surface Mount
Surface Mount