☰
U2010B-MFPG3
U2010B-MFPG3
Obsolete
Description:  IC MOTOR DRIVER 14.5V-16.8V 16SO
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 21220
U2010B-MFPG3 Specification
Specification
Part No
U2010B-MFPG3
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
AC, Induction
Function
Triac Controller
Output Configuration
Pre-Driver - Triac
Interface
On/Off
Technology
Bipolar
Step Resolution
-
Applications
General Purpose
Current - Output
-
Voltage - Supply
14.5V ~ 16.8V
Voltage - Load
-
Operating Temperature
-10 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
U2010B-MFPG3 PDF Datasheet
U2010B-MFPG3 Related Parts
U2008B-M
U2008B-M
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8DIP
U2008B-MFP
U2008B-MFP
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MFPG3
U2008B-MFPG3
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MFPG3Y
U2008B-MFPG3Y
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MFPY
U2008B-MFPY
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MY
U2008B-MY
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8DIP
U2010B-M
U2010B-M
Microchip Technology
IC MOTOR DRVR 14.5V-16.8V 16DIP
U2010B-MFP
U2010B-MFP
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MFPG3Y
U2010B-MFPG3Y
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MFPY
U2010B-MFPY
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MY
U2010B-MY
Microchip Technology
IC MOTOR DRVR 14.5V-16.8V 16DIP
U209B-M
U209B-M
Microchip Technology
IC MOTOR DRIVER 13V-16.8V 14DIP
U2010B-MFPG3 Description
The Microchip Technology U2010B-MFPG3 is a highly versatile and efficient motor driver IC designed for various applications, particularly in automotive and industrial environments. This device is particularly well-suited for driving DC motors, stepper motors, and solenoids, providing a robust solution for precise control and efficient operation.

## Key Specifications:

- Device Type: Dual H-Bridge Motor Driver, allowing for the control of two separate motors or a single motor with bidirectional control.
- Supply Voltage Range: Operates from 4.5 V to 40 V, making it compatible with a wide range of power supply configurations.
- Continuous Output Current: Each H-bridge can deliver up to 1.5 A continuously, ensuring adequate power for most small to medium-sized motors.
- Peak Output Current: Capable of handling up to 2.5 A for short periods, which is essential for motor start-up conditions.
- Control Interface: Features a simple logic interface for easy control, making it suitable for integration with microcontrollers and other digital systems.
- Thermal Protection: Built-in thermal shutdown feature protects the device from overheating, enhancing reliability in demanding applications.
- Overcurrent Protection: Includes overcurrent sensing to prevent damage to the motor and driver during stall conditions.
- Operating Temperature Range: -40°C to +125°C, allowing reliable operation in harsh environments and a variety of applications.
- Package Type: Available in a compact 16-pin PDIP (Plastic Dual In-line Package), facilitating easy integration into PCB designs.

## Applications:

The U2010B-MFPG3 is used in various applications, including:
- Automotive Systems: Suitable for controlling window lifts, seat adjustments, and other automotive power applications.
- Robotics: Commonly employed in robotic arms and mobile robots for precise motor control.
- Industrial Automation: Utilized in conveyor systems, packaging machinery, and other automated equipment requiring motor control.
- Consumer Electronics: Found in devices such as electric bicycles, toys, and household appliances where motor control is needed.

## Features:

- High Efficiency: The U2010B-MFPG3 is designed for low power dissipation, enhancing the overall efficiency of the system and extending battery life in portable applications.
- Bidirectional Control: Allows for forward and reverse motor operation, providing flexibility in motor-driven designs.
- Integrated Logic Level Protection: Ensures safe operation with logic-level control signals, simplifying integration with low-voltage microcontrollers.
- Simple Design: The straightforward design and control interface make it easy to implement in various applications without complex circuitry.
- RoHS Compliant: Complies with environmental regulations regarding hazardous substances, making it suitable for use in modern electronic devices.

## Conclusion:

The Microchip Technology U2010B-MFPG3 is an excellent choice for engineers seeking a reliable and efficient motor driver IC. With its wide supply voltage range, high output current capability, and integrated protection features, it is ideal for diverse applications, including automotive, robotics, and industrial automation. By providing precise control over motor operations while ensuring safety and reliability, the U2010B-MFPG3 enhances the performance of electronic systems across various industries.
U2010B-MFPG3 Compare Parts
  • U2010B-MFPG3 vs U209B-MFPY
  • U2010B-MFPG3 vs U209B-MFPG3Y
  • U2010B-MFPG3 vs U209B-MFPG3
  • U2010B-MFPG3 vs U209B-MFP
  • U2010B-MFPG3 vs U209B-M
  • U2010B-MFPG3 vs U2010B-MY
  • U2010B-MFPG3 vs U2010B-MFPY
  • U2010B-MFPG3 vs U2010B-MFPG3Y
  • U2010B-MFPG3 vs U2010B-MFP
  • U2010B-MFPG3 vs U2010B-M
  • U2010B-MFPG3 vs U2008B-MY
  • U2010B-MFPG3 vs U2008B-MFPY
  • U2010B-MFPG3 vs U2008B-MFPG3Y
  • U2010B-MFPG3 vs U2008B-MFPG3
  • U2010B-MFPG3 vs U2008B-MFP
  • U2010B-MFPG3 vs U2008B-M
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase