☰
U2008B-MFP
U2008B-MFP
Obsolete
Description:  IC MOTOR DRIVER 14.5V-16.8V 8SO
Manufacturer:  Microchip Technology
Datasheet:   U2008B-MFP Datasheet
History Price: Obsolete
In Stock: 7525
U2008B-MFP Specification
Specification
Part No
U2008B-MFP
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
AC, Induction
Function
Triac Controller
Output Configuration
Pre-Driver - Triac
Interface
On/Off
Technology
Bipolar
Step Resolution
-
Applications
General Purpose
Current - Output
-
Voltage - Supply
14.5V ~ 16.8V
Voltage - Load
-
Operating Temperature
-10 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
U2008B-MFP PDF Datasheet
U2008B-MFP Related Parts
U2008B-M
U2008B-M
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8DIP
U2008B-MFPG3
U2008B-MFPG3
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MFPG3Y
U2008B-MFPG3Y
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MFPY
U2008B-MFPY
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MY
U2008B-MY
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8DIP
U2010B-M
U2010B-M
Microchip Technology
IC MOTOR DRVR 14.5V-16.8V 16DIP
U2010B-MFP
U2010B-MFP
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MFPG3
U2010B-MFPG3
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MFPG3Y
U2010B-MFPG3Y
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MFPY
U2010B-MFPY
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MY
U2010B-MY
Microchip Technology
IC MOTOR DRVR 14.5V-16.8V 16DIP
U209B-M
U209B-M
Microchip Technology
IC MOTOR DRIVER 13V-16.8V 14DIP
U2008B-MFP Description
The Microchip Technology U2008B-MFP is a high-voltage power operational amplifier designed for audio and general-purpose analog applications. It is optimized for low distortion, high slew rate, and wide output voltage swing, making it suitable for driving high-impedance loads or interfacing with downstream analog circuitry. Packaged in a Multiwatt Full Power (MFP) package, the U2008B-MFP offers excellent thermal performance and robust reliability, enabling usage in consumer audio amplifiers, instrumentation, and industrial control systems.

## Electrical Characteristics

* Supply Voltage (Vcc): Operates with a dual supply voltage range of ±10 V to ±50 V or a single supply from 20 V to 100 V, supporting high-voltage analog systems.
* Input Offset Voltage (Vio): Typical offset voltage of 2 mV, with maximum of 5 mV, ensuring precise DC performance in amplifier and instrumentation circuits.
* Input Bias Current (Ib): Typical bias current of 100 nA, suitable for high-impedance sensor interfaces or signal conditioning circuits.
* Input Impedance (Zin): High input impedance of 1 MΩ minimum, allowing minimal loading of preceding stages.
* Open-Loop Voltage Gain (Aol): Typically 90 dB at Vcc = ±35 V, providing high amplification capability for analog signals.
* Common-Mode Rejection Ratio (CMRR): Greater than 80 dB, ensuring accurate differential signal amplification even with common-mode noise.
* Power Supply Rejection Ratio (PSRR): Typically 90 dB, minimizing output variation due to supply voltage fluctuations.

## Output Characteristics

* Output Voltage Swing: Can achieve output swing close to the supply rails (±Vcc - 5 V), allowing maximal dynamic range in audio and analog applications.
* Output Current: Capable of sourcing or sinking up to 3 A peak, suitable for driving low-impedance loads or high-current analog stages.
* Load Driving Capability: Supports loads as low as 2 Ω with minimal distortion, making it suitable for headphone amplifiers or low-power audio stages.
* Short-Circuit Protection: Internally protected against short-circuit conditions, enhancing device reliability in fault conditions.

## Frequency and Transient Performance

* Slew Rate: High slew rate of 10 V/μs typical, ensuring fast signal transitions and low harmonic distortion in high-speed analog signals.
* Bandwidth: Unity-gain bandwidth of approximately 1 MHz, providing sufficient frequency response for audio and low-frequency analog applications.
* Settling Time: Typical settling time of 2 μs to 0.1% for 10 V step input, suitable for precision signal processing.

## Thermal and Package Information

* Package Type: Multiwatt Full Power (MFP), designed for high-power dissipation with enhanced thermal conduction.
* Thermal Resistance: Junction-to-ambient thermal resistance of 4 °C/W in free-air conditions with adequate heatsinking, allowing operation at high voltages and currents.
* Operating Temperature Range: -20°C to +85°C ambient, suitable for industrial and commercial applications.
* Heatsinking: MFP package provides large copper area for heatsinking, reducing junction temperature under high-load conditions.

## Functional Applications

* Audio Amplification: High-voltage and high-current output capabilities make it suitable for low-to-medium power audio amplification with minimal distortion.
* Instrumentation Amplifiers: Low input offset, high CMRR, and wide input voltage range allow use in precision analog measurement systems.
* Industrial Control: Drives analog actuators, solenoids, or low-impedance sensors in control systems.
* Signal Conditioning: Suitable for buffering, scaling, or conditioning analog signals in data acquisition or sensor interfaces.
* High-Voltage Analog Circuits: Compatible with ±50 V dual supplies, making it suitable for laboratory, automotive, and industrial power electronics systems.

## Reliability and Protection Features

* Thermal Protection: Internal thermal shutdown prevents damage under excessive power dissipation.
* Short-Circuit Protection: Limits output current under fault conditions to prevent permanent damage.
* Robust Construction: Designed for long-term reliability in high-voltage and high-current analog circuits.
* ESD Sensitivity: Standard precautions for handling and PCB design to prevent electrostatic damage.

## Development and Integration Considerations

* Bypass Capacitors: Recommended supply bypassing with 0.1 μF ceramic capacitors to reduce high-frequency noise.
* Heatsinking Requirements: Thermal management is necessary for sustained high-current operation, especially with low-impedance loads.
* PCB Layout: Minimizing trace inductance and using wide copper planes improves performance in high-current and high-frequency applications.
* Feedback Network: Can be configured as non-inverting, inverting, or differential amplifier depending on application requirements.

## Summary

The Microchip Technology U2008B-MFP is a versatile high-voltage power operational amplifier combining high output current, wide voltage swing, low distortion, and fast transient response. Its Multiwatt Full Power package allows efficient thermal management and reliable high-current operation. Ideal for audio amplification, industrial control, instrumentation, and high-voltage analog circuits, the U2008B-MFP provides precision, robustness, and high performance in demanding analog applications.
U2008B-MFP Compare Parts
  • U2008B-MFP vs U209B-MFPY
  • U2008B-MFP vs U209B-MFPG3Y
  • U2008B-MFP vs U209B-MFPG3
  • U2008B-MFP vs U209B-MFP
  • U2008B-MFP vs U209B-M
  • U2008B-MFP vs U2010B-MY
  • U2008B-MFP vs U2010B-MFPY
  • U2008B-MFP vs U2010B-MFPG3Y
  • U2008B-MFP vs U2010B-MFPG3
  • U2008B-MFP vs U2010B-MFP
  • U2008B-MFP vs U2010B-M
  • U2008B-MFP vs U2008B-MY
  • U2008B-MFP vs U2008B-MFPY
  • U2008B-MFP vs U2008B-MFPG3Y
  • U2008B-MFP vs U2008B-MFPG3
  • U2008B-MFP vs U2008B-M
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase