☰
U2010B-MFP
U2010B-MFP
Obsolete
Description:  IC MOTOR DRIVER 14.5V-16.8V 16SO
Manufacturer:  Microchip Technology
Datasheet:   U2010B-MFP Datasheet
History Price: Obsolete
In Stock: 14880
U2010B-MFP Specification
Specification
Part No
U2010B-MFP
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
AC, Induction
Function
Triac Controller
Output Configuration
Pre-Driver - Triac
Interface
On/Off
Technology
Bipolar
Step Resolution
-
Applications
General Purpose
Current - Output
-
Voltage - Supply
14.5V ~ 16.8V
Voltage - Load
-
Operating Temperature
-10 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
U2010B-MFP PDF Datasheet
U2010B-MFP Related Parts
U2008B-M
U2008B-M
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8DIP
U2008B-MFP
U2008B-MFP
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MFPG3
U2008B-MFPG3
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MFPG3Y
U2008B-MFPG3Y
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MFPY
U2008B-MFPY
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MY
U2008B-MY
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8DIP
U2010B-M
U2010B-M
Microchip Technology
IC MOTOR DRVR 14.5V-16.8V 16DIP
U2010B-MFPG3
U2010B-MFPG3
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MFPG3Y
U2010B-MFPG3Y
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MFPY
U2010B-MFPY
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MY
U2010B-MY
Microchip Technology
IC MOTOR DRVR 14.5V-16.8V 16DIP
U209B-M
U209B-M
Microchip Technology
IC MOTOR DRIVER 13V-16.8V 14DIP
U2010B-MFP Description
Overview of Microchip Technology U2010B-MFP

The Microchip Technology U2010B-MFP is a versatile high-voltage, high-speed device designed primarily for use in automotive and industrial applications. It functions as a dual-channel driver, offering excellent performance for driving MOSFETs and IGBTs in various configurations. The U2010B-MFP is particularly suited for applications requiring efficient power management in switching circuits, making it a popular choice among engineers.

Key Specifications

- Supply Voltage (VCC): 4.5V to 20V
- Maximum Output Current: 2A (per channel)
- Input Voltage Range: 0V to VCC
- Propagation Delay: 30 ns (typical)
- Rise/Fall Time: 25 ns (typical at 15V)
- Output Voltage Range (V_OUT): Up to 20V
- Operating Temperature Range: -40°C to +125°C
- Number of Channels: 2 (dual-channel configuration)
- Isolation Voltage: 500V

Functional Features

The U2010B-MFP incorporates several features that enhance its usability and performance:

- High-Speed Operation: With a fast propagation delay and rise/fall times, it allows for rapid switching, making it suitable for high-frequency applications.
- High-Voltage Capability: The ability to operate at high voltages ensures it can handle demanding environments, such as automotive power electronics.
- Thermal Shutdown Protection: Integrated thermal protection prevents damage due to overheating, enhancing reliability in extended use.
- Built-in Pull-Down Resistors: These ensure the output transistors turn off when the input is not actively driven, preventing unintended turn-on conditions.

Applications

The U2010B-MFP is used in a variety of applications, including:

- Motor Control: Ideal for driving motors in automotive and industrial applications, providing precise control over motor speed and direction.
- Power Supply Circuits: Used in switch-mode power supplies (SMPS) to drive power switches, enhancing efficiency and performance.
- Lighting Control: Suitable for driving LED drivers and other lighting applications, allowing for efficient dimming and control.
- Automotive Systems: Commonly found in electronic control units (ECUs) for managing various automotive functions.

Electrical Characteristics

The U2010B-MFP exhibits excellent electrical characteristics that contribute to its effectiveness in various applications. Its high output current capability allows it to drive large power devices, while its fast switching times minimize power losses during operation. The wide supply voltage range provides flexibility in design, accommodating various system requirements.

Physical Characteristics

- Package Type: 8-pin DIP (Dual In-line Package)
- Dimensions: 0.4 inches (10.16 mm) wide, 0.1 inches (2.54 mm) high
- Weight: Approximately 1.5 grams

Conclusion

The Microchip Technology U2010B-MFP is a robust and efficient dual-channel driver suitable for a wide range of automotive and industrial applications. Its high voltage and current capabilities, combined with fast switching speeds and integrated protection features, make it an excellent choice for engineers looking to optimize performance in their designs. With its proven reliability and versatility, the U2010B-MFP continues to be a favored component in various power management solutions.
U2010B-MFP Compare Parts
  • U2010B-MFP vs U209B-MFPY
  • U2010B-MFP vs U209B-MFPG3Y
  • U2010B-MFP vs U209B-MFPG3
  • U2010B-MFP vs U209B-MFP
  • U2010B-MFP vs U209B-M
  • U2010B-MFP vs U2010B-MY
  • U2010B-MFP vs U2010B-MFPY
  • U2010B-MFP vs U2010B-MFPG3Y
  • U2010B-MFP vs U2010B-MFPG3
  • U2010B-MFP vs U2010B-M
  • U2010B-MFP vs U2008B-MY
  • U2010B-MFP vs U2008B-MFPY
  • U2010B-MFP vs U2008B-MFPG3Y
  • U2010B-MFP vs U2008B-MFPG3
  • U2010B-MFP vs U2008B-MFP
  • U2010B-MFP vs U2008B-M
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase